location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Finding Dory Bath Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Finding Dory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Finding Dory Bath Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126196304
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Disney Finding Dory Bath Puzzle :
The long product name of Disney Finding Dory Bath Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Finding Dory Bath Puzzle, 3+
More>>>
Disney Finding Dory Bath Puzzle:
The official description of Disney Finding Dory Bath Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These bath puzzles are made of a thick and durable foam material that can also stick to the sides of the bath. They are water-resistant and can be used while bathing.

Short summary description Disney Finding Dory Bath Puzzle:
This short summary of the Disney Finding Dory Bath Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Finding Dory Bath Puzzle, Bath puzzle, Boy/Girl, 3 yr(s), Cardboard, Foam, Multicolour

Long summary description Disney Finding Dory Bath Puzzle:
This is an auto-generated long summary of Disney Finding Dory Bath Puzzle based on the first three specs of the first five spec groups.

Disney Finding Dory Bath Puzzle. Product type: Bath puzzle, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Material: Cardboard, Foam, Product colour: Multicolour

Features
Product type *
Bath puzzle
Theme
Disney Pixar Finding Dori
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Product colour
Multicolour
Material
Cardboard, Foam
Country of origin
China
Release date (DD/MM/YYYY)
01.08.2016
Languages
German, Dutch, English, French
Learning & training skills
Learning & training skills
Visual perception training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
150 mm
Package depth
80 mm
Package height
210 mm
Package weight
120 g
Package volume
2520 cm³
Packaging content
Package type
Polybag
Number of puzzle pieces
2 pc(s)
Packaging content
Number of puzzle 2 pieces
3 pc(s)
Number of puzzle 3 pieces
3 pc(s)
Number of puzzle 4 pieces
4 pc(s)
Logistics data
Products per intermodal container (20ft)
7728 pc(s)
Products per intermodal container (40ft)
15456 pc(s)
Pallet gross height
2 m
Pallet gross weight
79.2 kg
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
360 pc(s)
Master (outer) case width
260 mm
Master (outer) case length
370 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
1.32 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
25974 cm³
Brand Image Product code Product Stock Price from
Thomas & Friends Bath Puzzle Thomas & Friends Bath Puzzle
(show image)
19450 Bath Puzzle