location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomas & Friends Bath Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Thomas & Friends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bath Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194508
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Thomas & Friends Bath Puzzle:
This short summary of the Thomas & Friends Bath Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas & Friends Bath Puzzle, Bath sticker, Boy/Girl, 3 yr(s), Cardboard

Long summary description Thomas & Friends Bath Puzzle:
This is an auto-generated long summary of Thomas & Friends Bath Puzzle based on the first three specs of the first five spec groups.

Thomas & Friends Bath Puzzle. Product type: Bath sticker, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Material: Cardboard

Features
Product type *
Bath sticker
Recommended age group
Preschool
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Material
Cardboard
QR code
No
Packaging data
Package width
170 mm
Package depth
170 mm
Package height
140 mm
Package volume
4046 cm³
Packaging content
Quantity per pack
4 pc(s)
Number of puzzle pieces
2 pc(s)
Packaging content
Number of puzzle 2 pieces
3 pc(s)
Number of puzzle 3 pieces
3 pc(s)
Number of puzzle 4 pieces
4 pc(s)
Logistics data
Products per intermodal container (20ft)
5400 pc(s)
Products per intermodal container (40ft)
11280 pc(s)
Master (outer) case width
360 mm
Master (outer) case length
500 mm
Master (outer) case height
170 mm
Products per master (outer) case
6 pc(s)
Master (outer) case volume
30600 cm³