location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Stratego scifi quickplay

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
scifi quickplay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81486
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814864
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:23
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 81486 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Stratego scifi quickplay
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Strategy Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 2
  • - Recommended age group: Adult & Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 8 yr(s)
Long product name Stratego scifi quickplay :
The long product name of Stratego scifi quickplay. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stratego scifi quickplay, 8+
More>>>
Stratego scifi quickplay:
The official description of Stratego scifi quickplay as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

On a planet far, far away, two platoons are locked in battle. Two platoons of 10 elite Galactic Marines. The commander who makes the best use of his platoon's special powers will defeat his opponent and capture the enemy's flag. Are you that commander?

Short summary description Stratego scifi quickplay:
This short summary of the Stratego scifi quickplay data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego scifi quickplay, Board game, Strategy, 8 yr(s), Family game

Long summary description Stratego scifi quickplay:
This is an auto-generated long summary of Stratego scifi quickplay based on the first three specs of the first five spec groups.

Stratego scifi quickplay. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
2
Recommended age group *
Adult & Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
8 yr(s)
Languages support
German, Dutch, English, French
Genre *
Strategy
Release date (DD/MM/YYYY)
01.08.2016
Recyclable
Yes
Country of origin
China
Packaging data
Package width
175 mm
Package depth
80 mm
Package height
265 mm
Package weight
596 g
Package volume
3710 cm³
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross height
2 m
Pallet gross weight
225.5 kg
Master (outer) cases per pallet
54 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
324 pc(s)
Master (outer) case width
180 mm
Master (outer) case length
490 mm
Master (outer) case height
280 mm
Master (outer) case tare weight
48 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
24696 cm³
Master (outer) case gross weight
4.18 kg