location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stratego
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Levend
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181836
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:49:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Stratego Levend:
This short summary of the Stratego Levend data-sheet is auto-generated and uses the product title and the first six key specs.

Stratego Levend, Stratego, 8 yr(s), 30 min

Long summary description Stratego Levend:
This is an auto-generated long summary of Stratego Levend based on the first three specs of the first five spec groups.

Stratego Levend. Product type: Stratego, Recommended age (min): 8 yr(s), Game duration: 30 min

Features
Product colour
Multicolour
Minimum number of players *
2
Maximum number of players
16
Recommended age (min) *
8 yr(s)
Suggested gender *
Boy/Girl
Game duration *
30 min
Release date (DD/MM/YYYY)
01/02/2017
Languages support
Dutch, French
Product type *
Stratego
QR code
No
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Power
Batteries required *
No
Packaging data
Number of cards
120 pc(s)
Package width
200 mm
Packaging data
Package depth
50 mm
Package height
275 mm
Package weight
525 g
Package volume
2750 cm³
Package type
Box
Logistics data
Master (outer) case width
280 mm
Master (outer) case length
400 mm
Master (outer) case height
315 mm
Master (outer) case gross weight
6.9 kg
Master (outer) case volume
35280 cm³
Products per master (outer) case
12 pc(s)
Pallet gross height
2 m
Products per intermodal container (20ft)
9480 pc(s)
Products per intermodal container (40ft)
19680 pc(s)