location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Princess
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Princess Cinderella Glazen Muiltjesspel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195154
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game of chance Card Game
  • - Multiplayer
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Female
  • - Recommended age (min): 4 yr(s)
  • - Sound effects
  • - Batteries required
More>>>
Short summary description Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance:
This short summary of the Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Princess Cinderella Glazen Muiltjesspel, Card Game, Game of chance, 4 yr(s)

Long summary description Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance:
This is an auto-generated long summary of Disney Princess Cinderella Glazen Muiltjesspel Card Game Game of chance based on the first three specs of the first five spec groups.

Disney Princess Cinderella Glazen Muiltjesspel. Product type: Card Game, Genre: Game of chance, Recommended age (min): 4 yr(s). Batteries required

Features
Game modes
Multiplayer
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Female
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Languages support
German, Dutch, French
Genre *
Game of chance
Sound effects
Yes
Release date (DD/MM/YYYY)
01.06.2016
Country of origin
China
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Battery voltage
1.5 V
Packaging data
Package width
270 mm
Package depth
105 mm
Package height
270 mm
Package weight
495 g
Package volume
7654.5 cm³
Package type
Box
Packaging content
Batteries included
No
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
3240 pc(s)
Products per intermodal container (40ft)
6558 pc(s)
Pallet gross height
2 m
Pallet gross weight
107.1 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
180 pc(s)
Master (outer) case width
335 mm
Master (outer) case length
555 mm
Master (outer) case height
290 mm
Master (outer) case tare weight
18 g
Products per master (outer) case
6 pc(s)
Master (outer) case volume
53918.3 cm³
Master (outer) case gross weight
3.57 kg