location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nathan Le Jeu Du Loup

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Le Jeu Du Loup
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31129 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446311295
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1512854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nathan Le Jeu Du Loup
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Learning Board game
  • - Multiplayer, Single-player, Cooperative game
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description Nathan Le Jeu Du Loup:
This short summary of the Nathan Le Jeu Du Loup data-sheet is auto-generated and uses the product title and the first six key specs.

Nathan Le Jeu Du Loup, Board game, Learning, 3 yr(s), 15 min

Long summary description Nathan Le Jeu Du Loup:
This is an auto-generated long summary of Nathan Le Jeu Du Loup based on the first three specs of the first five spec groups.

Nathan Le Jeu Du Loup. Product type: Board game, Genre: Learning, Recommended age (min): 3 yr(s)

Features
Game modes
Multiplayer, Single-player, Cooperative game
Playing time (min)
15 min
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
3 yr(s)
Genre *
Learning
Product colour
Multicolour
Country of origin
Spain
Packaging data
Package width
270 mm
Package depth
85 mm
Package height
270 mm
Package weight
1.14 kg
Package volume
5832 cm³
Package gross weight
1.13 kg
Package net weight
833 g
Package tare weight
301 g
Package type
Box
Packaging content
Gameboard included
Yes
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet gross height
186 cm
Pallet gross weight
274.5 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
525 mm
Master (outer) case height
285 mm
Master (outer) case tare weight
404 g
Master (outer) case net weight
6.8 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
43391.25 cm³
Master (outer) case gross weight
7.21 kg
Customs product code (TARIC)
95049080