location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rummikub With a Twist Board game Tile-based

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rummikub
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
With a Twist
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03978 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126039786
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rummikub With a Twist Board game Tile-based
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rummikub
  • - Tile-based Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
  • - Critical thinking training, Logical thinking training
More>>>
Short summary description Rummikub With a Twist Board game Tile-based:
This short summary of the Rummikub With a Twist Board game Tile-based data-sheet is auto-generated and uses the product title and the first six key specs.

Rummikub With a Twist, Board game, Tile-based, 7 yr(s), Family game

Long summary description Rummikub With a Twist Board game Tile-based:
This is an auto-generated long summary of Rummikub With a Twist Board game Tile-based based on the first three specs of the first five spec groups.

Rummikub With a Twist. Product type: Board game, Genre: Tile-based, Recommended age (min): 7 yr(s), Family game

Features
Game name
Rummikub
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (max)
20 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
German
Game rule language
German
Genre *
Tile-based
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Plastic
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01.06.2015
Country of origin
Israel
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
940 g
Width
350 mm
Depth
60 mm
Height
270 mm
Packaging data
Package width
350 mm
Package depth
60 mm
Packaging data
Package height
270 mm
Package weight
940 g
Package volume
5670 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of pieces
120 pc(s)
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
120 plastic tiles, 4 plastic racks, 1 manual
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
German
Manual languages (ISO 639 format)
German
Logistics data
Products per intermodal container (20ft)
7008 pc(s)
Products per intermodal container (40ft)
14016 pc(s)
Pallet gross height
2 m
Pallet gross weight
282 kg
Master (outer) cases per pallet
25 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
300 pc(s)
Master (outer) case width
550 mm
Master (outer) case length
360 mm
Master (outer) case height
360 mm
Master (outer) case tare weight
144 g
Products per master (outer) case
12 pc(s)
Master (outer) case volume
71280 cm³
Master (outer) case gross weight
11.3 kg