location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig Giftbox 35 pieces

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Giftbox 35 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18497
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184974
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig Giftbox 35 pieces
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 35 pc(s)
Long product name Peppa Pig Giftbox 35 pieces :
The long product name of Peppa Pig Giftbox 35 pieces. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peppa Pig Giftbox 35 pieces, 22 x 16 cm, 3+
More>>>
Peppa Pig Giftbox 35 pieces:
The official description of Peppa Pig Giftbox 35 pieces as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jumbo’s Peppa Pig gift puzzle is a great way to surprise someone. The attractive, strong packaging gives this puzzle a luxurious look & feel. The puzzle consists of 35 pieces and is made of strong cardboard. It’s the perfect present to receive or give to someone!

Short summary description Peppa Pig Giftbox 35 pieces:
This short summary of the Peppa Pig Giftbox 35 pieces data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig Giftbox 35 pieces, 35 pc(s), Cartoons, 3 yr(s)

Long summary description Peppa Pig Giftbox 35 pieces:
This is an auto-generated long summary of Peppa Pig Giftbox 35 pieces based on the first three specs of the first five spec groups.

Peppa Pig Giftbox 35 pieces. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 3 yr(s). Width: 220 mm, Height: 160 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01.04.2016
Weight & dimensions
Width
220 mm
Height
160 mm
Packaging data
Package type
Box
Package width
120 mm
Package depth
30 mm
Package height
120 mm
Package weight
85 g
Packaging data
Package volume
432 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
35 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
51000 pc(s)
Products per intermodal container (40ft)
102000 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per master (outer) case
120 pc(s)
Master (outer) case width
505 mm
Master (outer) case length
340 mm
Master (outer) case height
385 mm
Master (outer) case gross weight
10.2 kg
Master (outer) case volume
66104.5 cm³