location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig Puzzle & Build 2D-3D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Puzzle & Build 2D-3D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18483
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126184837
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig Puzzle & Build 2D-3D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Child
  • - Any gender
  • - Recommended age (min): 4 yr(s)
  • - Material: Cardboard
  • - 40 pc(s)
Long product name Peppa Pig Puzzle & Build 2D-3D :
The long product name of Peppa Pig Puzzle & Build 2D-3D. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Peppa Pig Puzzle & Build 2D-3D, 4+
More>>>
Peppa Pig Puzzle & Build 2D-3D:
The official description of Peppa Pig Puzzle & Build 2D-3D as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Peppa Pig jigsaw puzzle with a special 3D twist! First complete the 2D puzzle. Once completed, the jigsaw puzzle can be turned over for more fun. On the reverse you can find special shaped puzzle pieces which you can use to build a 3D Peppa Pig car. Playing scene for 3D Peppa Pig car the box.

Short summary description Peppa Pig Puzzle & Build 2D-3D:
This short summary of the Peppa Pig Puzzle & Build 2D-3D data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig Puzzle & Build 2D-3D, 40 pc(s), Cartoons, 4 yr(s)

Long summary description Peppa Pig Puzzle & Build 2D-3D:
This is an auto-generated long summary of Peppa Pig Puzzle & Build 2D-3D based on the first three specs of the first five spec groups.

Peppa Pig Puzzle & Build 2D-3D. Number of puzzle pieces: 40 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 4 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
4 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
China
Release date (DD/MM/YYYY)
01.06.2016
Packaging data
Package type
Box
Package width
225 mm
Package depth
50 mm
Package height
255 mm
Package weight
400 g
Package volume
2868.75 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
40 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Products per intermodal container (20ft)
6708 pc(s)
Products per intermodal container (40ft)
13416 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
220 kg
Master (outer) cases per pallet
100 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
400 pc(s)
Products per master (outer) case
4 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
250 mm
Master (outer) case height
290 mm
Master (outer) case gross weight
2.2 kg
Master (outer) case tare weight
20 g
Master (outer) case volume
17400 cm³