location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126811108
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 17:46:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 9 pc(s)
More>>>
Short summary description Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons:
This short summary of the Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 81110, 9 pc(s), Cartoons, 3 yr(s)

Long summary description Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons:
This is an auto-generated long summary of Peppa Pig 81110 puzzle Jigsaw puzzle 9 pc(s) Cartoons based on the first three specs of the first five spec groups.

Peppa Pig 81110. Number of puzzle pieces: 9 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 3 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Material
Cardboard
Country of origin
Netherlands
Release date (DD/MM/YYYY)
15.06.2011
Packaging data
Package width
450 mm
Package depth
70 mm
Package height
320 mm
Package weight
998 g
Package volume
10080 cm³
Packaging content
Number of puzzles *
12
Number of puzzle pieces *
9 pc(s)
Number of puzzle 2 pieces
9 pc(s)
Number of puzzle 3 pieces
9 pc(s)
Number of puzzle 4 pieces
16 pc(s)
Number of puzzle 5 pieces
16 pc(s)
Number of puzzle 6 pieces
16 pc(s)
Number of puzzle 7 pieces
25 pc(s)
Packaging content
Number of puzzle 8 pieces
25 pc(s)
Number of puzzle 9 pieces
25 pc(s)
Number of puzzle 10 pieces
36 pc(s)
Number of puzzle 11 pieces
36 pc(s)
Number of puzzle 12 pieces
36 pc(s)
Logistics data
Pallet gross height
2 m
Pallet gross weight
210.8 kg
Master (outer) cases per pallet
2 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
192 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case width
319 mm
Master (outer) case length
425 mm
Master (outer) case height
453 mm
Master (outer) case gross weight
6.59 kg
Master (outer) case tare weight
12 g
Master (outer) case volume
61415.5 cm³