location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula Sea Cubic Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sea Cubic Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55198 show
Show alternative article codes used in the online market place
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goula Sea Cubic Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Block puzzle
  • - Child
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - 9 pc(s)
Long product name Goula Sea Cubic Puzzle :
The long product name of Goula Sea Cubic Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula Sea Cubic Puzzle, 3+
More>>>
Goula Sea Cubic Puzzle:
The official description of Goula Sea Cubic Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Nine cubes to create 4 different sea theme scenes. Colorful drawings of sea animals, a boat and a big fish.
Suitable for children aged 3 years and up.

Short summary description Goula Sea Cubic Puzzle:
This short summary of the Goula Sea Cubic Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Goula Sea Cubic Puzzle, 9 pc(s), 3 yr(s)

Long summary description Goula Sea Cubic Puzzle:
This is an auto-generated long summary of Goula Sea Cubic Puzzle based on the first three specs of the first five spec groups.

Goula Sea Cubic Puzzle. Number of puzzle pieces: 9 pc(s). Recommended age (min): 3 yr(s)

Features
Product type *
Block puzzle
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Country of origin
Spain
Packaging data
Package width
200 mm
Package depth
80 mm
Package height
190 mm
Package weight
584 g
Package volume
3040 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
9 pc(s)
Logistics data
Pallet gross height
2 m
Products per master (outer) case
24 pc(s)
Master (outer) case width
420 mm
Master (outer) case length
395 mm
Master (outer) case height
495 mm
Master (outer) case gross weight
15 kg
Master (outer) case volume
82120.5 cm³