location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Diset
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mouk 4 in 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41023 show
Show alternative article codes used in the online market place
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Child
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 4 pc(s)
More>>>
Short summary description Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons:
This short summary of the Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Diset Mouk 4 in 1, 4 pc(s), Cartoons, 3 yr(s)

Long summary description Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons:
This is an auto-generated long summary of Diset Mouk 4 in 1 Jigsaw puzzle 4 pc(s) Cartoons based on the first three specs of the first five spec groups.

Diset Mouk 4 in 1. Number of puzzle pieces: 4 pc(s). Genre: Cartoons, Recommended age (min): 3 yr(s)

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Recommended age group *
Child
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Material
Cardboard
Country of origin
Spain
Packaging data
Package type
Box
Package width
240 mm
Package depth
50 mm
Package height
210 mm
Package weight
420 g
Package volume
2520 cm³
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
4 pc(s)
Number of puzzle 2 pieces
6 pc(s)
Number of puzzle 3 pieces
9 pc(s)
Packaging content
Number of puzzle 4 pieces
12 pc(s)
Logistics data
Pallet gross height
2 m
Pallet gross weight
151.2 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
360 pc(s)
Products per master (outer) case
12 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
250 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
5.04 kg
Master (outer) case tare weight
24 g
Master (outer) case volume
35475 cm³