location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Peppa Pig
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
18470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18470 show
Show alternative article codes used in the online market place
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Any gender
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 12 pc(s)
More>>>
Short summary description Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons:
This short summary of the Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Peppa Pig 18470, 12 pc(s), Cartoons, 3 yr(s)

Long summary description Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons:
This is an auto-generated long summary of Peppa Pig 18470 puzzle Jigsaw puzzle 12 pc(s) Cartoons based on the first three specs of the first five spec groups.

Peppa Pig 18470. Number of puzzle pieces: 12 pc(s). Genre: Cartoons, Theme: Peppa Pig, Recommended age (min): 3 yr(s). Width: 230 mm, Height: 170 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Peppa Pig
Recommended age group *
Preschool
Suggested gender *
Any gender
Recommended age (min) *
3 yr(s)
Material
Cardboard
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/01/2015
Weight & dimensions
Width
230 mm
Height
170 mm
Packaging data
Package type
Box
Package width
360 mm
Package depth
80 mm
Package height
275 mm
Package weight
734 g
Package volume
7920 cm³
Packaging content
Number of puzzles *
9
Number of puzzle pieces *
12 pc(s)
Number of puzzle 2 pieces
12 pc(s)
Number of puzzle 3 pieces
24 pc(s)
Packaging content
Number of puzzle 4 pieces
24 pc(s)
Number of puzzle 5 pieces
50 pc(s)
Number of puzzle 6 pieces
50 pc(s)
Number of puzzle 7 pieces
35 pc(s)
Number of puzzle 8 pieces
35 pc(s)
Number of puzzle 9 pieces
35 pc(s)
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
150.1 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
180 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case width
510 mm
Master (outer) case length
290 mm
Master (outer) case height
390 mm
Master (outer) case gross weight
5 kg
Master (outer) case volume
57681 cm³