location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nathan Loto Ferme

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nathan Check ‘Nathan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Loto Ferme
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446310403
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Nathan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nathan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nathan Loto Ferme
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - loto
  • - Matching Card Game
  • - Multiplayer
  • - Minimum number of players: 1 Maximum number of players: 4
  • - Recommended age group: Preschool
  • - Suggested gender: Any gender
  • - Recommended age (min): 2 yr(s)
  • - Colours learning
More>>>
Short summary description Nathan Loto Ferme:
This short summary of the Nathan Loto Ferme data-sheet is auto-generated and uses the product title and the first six key specs.

Nathan Loto Ferme, Card Game, Matching, 2 yr(s), 10 min

Long summary description Nathan Loto Ferme:
This is an auto-generated long summary of Nathan Loto Ferme based on the first three specs of the first five spec groups.

Nathan Loto Ferme. Product type: Card Game, Genre: Matching, Recommended age (min): 2 yr(s)

Features
Game name
loto
Game modes
Multiplayer
Playing time (min)
10 min
Minimum number of players *
1
Maximum number of players *
4
Recommended age group *
Preschool
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
2 yr(s)
Recommended age (max)
6 yr(s)
Genre *
Matching
Suitable for indoor use
Yes
Theme
ferme
Country of origin
Spain
Learning & training skills
Learning & training skills
Colours learning
Power
Batteries required
No
Weight & dimensions
Weight
610 g
Width
240 mm
Depth
50 mm
Height
190 mm
Packaging data
Package width
243 mm
Package depth
53 mm
Package height
187 mm
Packaging data
Package weight
640 g
Package volume
2280 cm³
Package gross weight
620 g
Package net weight
435 g
Package tare weight
185 g
Package type
Box
Logistics data
Pallet gross height
171 cm
Pallet gross weight
341.8 kg
Master (outer) cases per pallet
42 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
504 pc(s)
Master (outer) case width
230 mm
Master (outer) case length
570 mm
Master (outer) case height
260 mm
Master (outer) case tare weight
340 g
Master (outer) case net weight
7.44 kg
Products per master (outer) case
12 pc(s)
Master (outer) case volume
34086 cm³
Master (outer) case gross weight
7.78 kg
Customs product code (TARIC)
95030099