location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Mega Roll Patrol Track Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mega Roll Patrol Track Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027034
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988210147 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2022 17:19:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Mega Roll Patrol Track Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle & track set
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - AAA
  • - Multicolour
More>>>
Short summary description PAW Patrol Mega Roll Patrol Track Set:
This short summary of the PAW Patrol Mega Roll Patrol Track Set data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Mega Roll Patrol Track Set, Vehicle & track set, 3 yr(s), AAA, Multicolour

Long summary description PAW Patrol Mega Roll Patrol Track Set:
This is an auto-generated long summary of PAW Patrol Mega Roll Patrol Track Set based on the first three specs of the first five spec groups.

PAW Patrol Mega Roll Patrol Track Set. Product type: Vehicle & track set, Recommended age (min): 3 yr(s). Battery type: AAA, Number of batteries supported: 2. Product colour: Multicolour

Features
Product type *
Vehicle & track set
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Maximum vehicles supported
6
Brand compatibility
Paw Patrol
Country of origin
China
Power
Number of batteries supported
2
Battery type
AAA
Power
Battery voltage
1.5 V
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
355.6 mm
Depth
114.3 mm
Height
190.5 mm
Packaging content
Batteries included
No
Number of vehicles included
4