location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Bath Paddlin Pups

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Patrol Bath Paddlin Pups
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024963 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988113868 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 05:02:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name PAW Patrol Bath Paddlin Pups :
The long product name of PAW Patrol Bath Paddlin Pups. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW BTH BathPaddlinPup - Rubble EML
More>>>
Short summary description PAW Patrol Bath Paddlin Pups:
This short summary of the PAW Patrol Bath Paddlin Pups data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Bath Paddlin Pups, Bath toy, Boy/Girl, 3 yr(s), Assorted colours

Long summary description PAW Patrol Bath Paddlin Pups:
This is an auto-generated long summary of PAW Patrol Bath Paddlin Pups based on the first three specs of the first five spec groups.

PAW Patrol Bath Paddlin Pups. Product type: Bath toy, Recommended gender: Boy/Girl, Recommended age (min): 3 yr(s), Product colour: Assorted colours

Features
Product type *
Bath toy
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Drive type
Wind-up
Product colour
Assorted colours
Operating time
0.33 min
Battery
Batteries required
No
Packaging data
Package width
106.2 mm
Package depth
106.2 mm
Package height
106.2 mm
Package weight
95.254 g
Packaging content
Package type
Hang tag in counter display unit (CDU)
Package assortment
8
Logistics data
Products per intermodal container (20ft)
12990 pc(s)
Products per intermodal container (40ft)
25980 pc(s)
Layers per pallet
8 pc(s)
Products per pallet layer
78 pc(s)
Products per pallet
624 pc(s)
Master (outer) case width
466.1 mm
Master (outer) case length
212.1 mm
Master (outer) case height
130 mm
Master (outer) case gross weight
1.1 kg
Master (outer) case net weight
562 g
Master (outer) case GTIN (EAN/UPC)
778988113905
Master (outer) case volume
454000 cm³
Harmonized System (HS) code
9503.00.49.90