location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SwimWays Toypedo Bandits

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SwimWays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toypedo Bandits
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045217
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988551042 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 13:42:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SwimWays Toypedo Bandits
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SwimWays Toypedo Bandits are torpedo-shaped water toys with amazing hydrodynamic action!
  • - Glides underwater up to 20 feet
  • - Great for everyday play, swim practice, and for pool parties too
  • - 4 colorful bandits in every pack - perfect for sharing with friends and pool party favors
  • - Kid-powered fun that requires no batteries
Long product name SwimWays Toypedo Bandits :
The long product name of SwimWays Toypedo Bandits. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toypedo Bandits, 5+
More>>>
SwimWays Toypedo Bandits:
The official description of SwimWays Toypedo Bandits as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SwimWays Toypedo Bandits are a 4-pack of torpedo-shaped dive toys that rocket through the pool with amazing hydrodynamic action! These miniature Toypedos glide stealthily underwater up to 20 feet and are easy for little hands to grip and throw. Great for everyday play, pool parties, and to encourage young swimmers to practice their swimming skills. Pick up a few packs for a fun pool party favor kids can enjoy all summer long. Four colorful bandits in every pack. For children age 5 and older.

Short summary description SwimWays Toypedo Bandits:
This short summary of the SwimWays Toypedo Bandits data-sheet is auto-generated and uses the product title and the first six key specs.

SwimWays Toypedo Bandits, Single toy, 5 yr(s)

Long summary description SwimWays Toypedo Bandits:
This is an auto-generated long summary of SwimWays Toypedo Bandits based on the first three specs of the first five spec groups.

SwimWays Toypedo Bandits. Product type: Single toy, Recommended age (min): 5 yr(s), Country of origin: China

Features
Recommended age (min) *
5 yr(s)
Suggested gender *
Boy
Product type *
Single toy
Inflatable *
No
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Quantity per pack
4 pc(s)
Package width
203.2 mm
Package depth
31.8 mm
Package height
177.8 mm
Package weight
204.116 g
Package type
Box
Logistics data
Harmonized System (HS) code
9506.91.90.00
Master (outer) case width
311.9 mm
Logistics data
Master (outer) case length
192 mm
Master (outer) case height
215.9 mm
Master (outer) case gross weight
2.63 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988551714
Master (outer) case net weight
2.45 kg
Master (outer) case volume
457000 cm³
Products per pallet layer
8 pc(s)
Layers per pallet
144 pc(s)
Products per pallet
1152 pc(s)
Products per intermodal container (20ft)
26204 pc(s)
Products per intermodal container (40ft)
52408 pc(s)