location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Lifesized Lookout Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lifesized Lookout Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037842 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988679647 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Lifesized Lookout Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Building Recommended age (min): 3 yr(s) Multicolour
  • - Paw Patrol
  • - Minimum number of players: 1
  • - Sounding Lighting
  • - Batteries required Number of batteries supported: 2 AAA
Long product name PAW Patrol Lifesized Lookout Tower :
The long product name of PAW Patrol Lifesized Lookout Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol Lifesized Lookout Tower, 3+
More>>>
PAW Patrol Lifesized Lookout Tower:
The official description of PAW Patrol Lifesized Lookout Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring Adventure Bay home with this Life-sized Lookout Tower with lights and sounds to play out rescue missions. Includes exclusive Chase basic vehicle and more. Help the pups to save the day and protect their friends in Adventure Bay!

Short summary description PAW Patrol Lifesized Lookout Tower:
This short summary of the PAW Patrol Lifesized Lookout Tower data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Lifesized Lookout Tower, Building, Paw Patrol, 3 yr(s), AAA, Multicolour

Long summary description PAW Patrol Lifesized Lookout Tower:
This is an auto-generated long summary of PAW Patrol Lifesized Lookout Tower based on the first three specs of the first five spec groups.

PAW Patrol Lifesized Lookout Tower. Type: Building, Theme: Paw Patrol, Recommended age (min): 3 yr(s), Minimum number of players: 1, Sounding, Lighting. Battery type: AAA. Product colour: Multicolour

Features
Product colour *
Multicolour
Theme
Paw Patrol
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Minimum number of players
1
Toy figure(s) included
Yes
Type *
Building
Sounding
Yes
Lighting
Yes
Country of origin
China
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
685.8 mm
Package depth
228.6 mm
Package height
381 mm
Package type
Window box
Packaging content
Vehicle included
Yes
Number of vehicles included
1
Logistics data
Master (outer) case width
703.3 mm
Master (outer) case length
246.1 mm
Master (outer) case height
411.2 mm
Master (outer) case volume
70000 cm³
Master (outer) case GTIN (EAN/UPC)
778988679654
Products per intermodal container (20ft)
422 pc(s)
Products per intermodal container (40ft)
844 pc(s)