location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026590 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988132463 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Plastic
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - Multicolour
Long product name PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall) :
The long product name of PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall), 3+
More>>>
PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall):
The official description of PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Race to the ruff-ruff rescue with PAW Patrol Rescue Racers 3-pack! With real working wheels, Ryder, Zuma and Marshall race into action. Cruise with the PAW Patrol by collecting all of the PAW Patrol Racers

Short summary description PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall):
This short summary of the PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall) data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall), 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall):
This is an auto-generated long summary of PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall) based on the first three specs of the first five spec groups.

PAW Patrol Rescue Racers 3pk Online Exclusive 5 (Ryder, Zuma, Marshall). Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Country of origin
China
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
279.4 mm
Length
76.2 mm
Height
139.7 mm
Weight
323 g
Packaging data
Package weight
383 g
Package type
Closed box
Quantity per pack
3 pc(s)
Packaging content
Toy figure(s) included
Yes
Batteries included
No
Logistics data
Master (outer) case width
466.1 mm
Master (outer) case length
286 mm
Master (outer) case height
153.9 mm
Master (outer) case gross weight
2.3 kg
Master (outer) case volume
20000 cm³
Master (outer) case net weight
1.94 kg
Master (outer) case GTIN (EAN/UPC)
778988132470
Products per master (outer) case
6 pc(s)
Layers per pallet
11 pc(s)
Products per pallet layer
42 pc(s)
Products per pallet
462 pc(s)
Harmonized System (HS) code
95.03.00.95.90
Products per intermodal container (20ft)
8770 pc(s)
Products per intermodal container (40ft)
17540 pc(s)