location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoPC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC62B-421000A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC62B-421000A
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2L sized PC Black
  • - Built-in processor Intel i5-4210U 1.7 GHz
  • - 2 SO-DIMM Maximum internal memory: 16 GB DDR3L-SDRAM
  • - HDD & SSD 2.5,3.5"
  • - On-board graphics card Intel® HD Graphics 4400
  • - Ethernet LAN Wi-Fi
Long product name ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz :
The long product name of ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (1.7GHz, 3M Cache), 0GB DDR3, 0GB HDD, Intel HD Graphics 4400, WLAN 802.11 a/b/g/n/ac, no OS
More>>>
ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz:
The official description of ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS VivoPC
Small yet powerful mini PC

Imagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC VC62B.

Powered by the 4th gen Intel® processor and featuring SonicMaster Technology and 4K/UHD visuals, the new VivoPC VC62B is the answer to your day-to-day computing needs. Vivo DualBay gives you flexible storage options, so you can tailor configurations for faster operating system response times or increased drive space. You can even access your PC remotely and stream multimedia content anytime, anywhere thanks to 802.11ac Wi-Fi and ASUS HomeCloud.

Vivo DualBay - Flexible dual storage design
VivoPC VC62B features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.

If you’re looking for space to house your files and applications, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of a 2.5-inch hard disk and solid state drive to speed up your operating system.
* Vivo DualBay availability may vary by model or region

Breathtaking 4K/UHD visuals
VivoPC VC62B also supports 4K/UHD displays to give you attractive, ultra-realistic visuals with breathtaking levels of detail – making it ideal for point-of-sale terminals, digital signage, or kiosk displays.

Multi-display productivity
VivoPC VC62B supports up to three independent displays through HDMI and DisplayPort++ without the need for an additional graphics card. The additional displays increase productivity, giving you more onscreen space for multi-tasking. It gives you endless possibilities – you can spread out your work windows, mirror content, or extend a single window across multiple displays.
* Support for three displays is only possible with daisy-chain connections through DisplayPort++.

VESA mount ready for tidier workstations
VivoPC VC62B features a space-saving, low profile design makes it ideal for business or commercial use. VESA compatibility means it can be mounted on the back of a monitor for a clean and tidy work station.

Full compatibility for convenient connectivity
VivoPC VC62B isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices. VivoPC VC62B comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VC62B has an optical S/PDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort++ output ports for connections to HD displays or TVs.

Faster Wi-Fi speeds and wireless control
Surf your favorite webpages or stream movies and music from online libraries more smoothly with the Wi-Fi. Wi-Fi GO! technology gives you full control over VivoPC without having to get up off the couch - it turns your smartphone or tablet into a remote control where you can access VivoPC through the remote desktop function and virtual keyboard or mouse.

* Actual speeds may vary
** The Wi-Fi standard of 802.11ac will be restricted by countries' regulations. Wi-Fi 802.11ac feature will be supported under the complete 11ac eco-system environment.

Short summary description ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz:
This short summary of the ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoPC VC62B-421000A, 2L sized PC, Mini PC barebone, BGA 1168, DDR3L-SDRAM, Serial ATA III, 65 W

Long summary description ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz:
This is an auto-generated long summary of ASUS VivoPC VC62B-421000A PC/workstation barebone 2L sized PC Black i5-4210U BGA 1168 1.7 GHz based on the first three specs of the first five spec groups.

ASUS VivoPC VC62B-421000A. Chassis type: 2L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Bluetooth version: 4.0. Cooling type: Passive. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency
1.7 GHz
Built-in processor *
Yes
Processor lithography
22 nm
Thermal Design Power (TDP)
15 W
Processor codename
Haswell
Processor series
Intel Core i5-4200 Mobile series
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory clock speeds
1600 MHz
Supported memory types
DDR3L-SDRAM
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, 3.5"
Storage drive interface
Serial ATA III
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics 4400
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
DVI port
No
DisplayPorts quantity
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
S/PDIF out port
Yes
DC-in jack
Yes
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Design
Chassis type *
2L sized PC
Product colour *
Black
Cooling type *
Passive
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Processor socket
BGA 1168
Audio system
SonicMaster
Number of built-in speakers
2
Performance
Speaker power
2 W
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
Yes
Embedded options available
No
Intel Rapid Storage Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel FDI Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel TSX-NI
No
Intel ME Firmware Version
9.5
Intel® Matrix Storage Technology (Intel® MST)
No
Intel Smart Connect Technology
Yes
Intel® Secure Key
Yes
Intel Virtualization Technology (VT-x)
Yes
Certificates
Certification
BSMI/CB/CE/FCC/UL/VCCI
Software
Operating system installed
No
Power
Power supply type *
Internal power supply unit
Power supply
65 W
Weight & dimensions
Width
190 mm
Depth
190 mm
Height
56.2 mm
Weight
1.09 kg
Packaging content
AC adapter included
Yes
Display included
No
Mouse included
Yes
Keyboard included
Yes