location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WT460 mouse Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT460
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2N00MU00000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840033424 show
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 11:48:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS WT460 mouse Bluetooth:
This short summary of the ASUS WT460 mouse Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WT460, Bluetooth, Blue

Long summary description ASUS WT460 mouse Bluetooth:
This is an auto-generated long summary of ASUS WT460 mouse Bluetooth based on the first three specs of the first five spec groups.

ASUS WT460. Device interface: Bluetooth, Buttons quantity: 2, Scroll type: Wheel. Product colour: Blue

Mouse
Purpose *
Office
Device interface *
Bluetooth
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Mouse
Recommended usage
PC
Certification
CE/FCC/BSMI NCC/Ctick/SRRC
Design
Product colour *
Blue
Other features
Mouse dimensions (WxDxH)
140 x 180 x 59 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 01:59:17
Uk has collected 1 expert review for ASUS WT460 mouse Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%