- - Touchpad
- - Bluetooth
- - Black
TransBoard - Bluetooth, Micro USB, 290g, Black
Give yourself more input freedom
- Precise and lag-free Bluetooth wireless connectivity;
- Slim, light, and streamlined portable design frees up desktop space wherever you go;
- Convenient micro USB charging;
- Every key tuned for complete input comfort;
- Available in two distinct colors.
Give yourself more input freedom
Using high-precision and speedy Bluetooth wireless connectivity, slim and light TransBoard perks up your Windows 8 experience with the assurance of familiar keyboard input. It makes things better with a space-saving design that’s a breeze to move around, plus applies fine-tuned keys, each optimized for solid performance, lastability, and accuracy. Micro USB charging means boosted convenience, and the best part is that the keyboard includes a dedicated touchpad designed to detect all major Windows 8 control gestures. Two in one input freedom? That’s better living!
ASUS TransBoard, Touchpad, Black, Bluetooth, Windows 8, 167 x 259 x 5 mm, USB
ASUS TransBoard. Pointing device: Touchpad. Product colour: Black. Device interface: Bluetooth. Windows operating systems supported: Windows 8. Keyboard dimensions (WxDxH): 167 x 259 x 5 mm