location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W4500 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB2300KM000F0
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:40:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W4500 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Long product name ASUS W4500 keyboard Mouse included RF Wireless Black :
The long product name of ASUS W4500 keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Multimedia Keyboard & Mouse Set W4500
More>>>
ASUS W4500 keyboard Mouse included RF Wireless Black:
The official description of ASUS W4500 keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full featured wireless control

The W4500 wireless keyboard and mouse set give users top-notch cordless input with perfectly matched keyboard and mouse. Both feature a comfortable design with stylish gloss applied to spice up work and play spaces, and come packing features like full multimedia control function, storable transmitters and hushed keyboard action. The W4500 also comes with optical tracking for pinpoint accuracy.

Fast 2.4 GHz
High frequency response range guarantees instant precision without the hassle of annoying wires or interference from other devices.

Slim Design
Compact and space saving.

Multimedia Hotkeys
Built-in multimedia control for easy and fast adjustments.

Accurate 1000 dpi
Hi-res control never skips a dot, cutting delays, frustration and errors in worry-free computing.

Ambidextrous Build
Even handed mouse builds are equally precise and comfortable whether for right handed use or lefties - everyone's equal.

Precise Optics
Quality lenses and tracking ensure true to form input in every application and on all surfaces - no more mouse pad dependence.

Short summary description ASUS W4500 keyboard Mouse included RF Wireless Black:
This short summary of the ASUS W4500 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W4500, Wireless, RF Wireless, Black, Mouse included

Long summary description ASUS W4500 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of ASUS W4500 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

ASUS W4500. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
Black
Power
Power source type *
Battery
Battery type
AA
Number of batteries supported
3
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
410.7 x 144.7 x 27.15 mm
Keyboard weight
600 g
Mouse dimensions (WxDxH)
95.5 x 56.5 x 35.2 mm
Mouse weight
83 g