location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H201040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-750
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - 240 W
Long product name Epson EMP-750 :
The long product name of Epson EMP-750. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-750, 2000 ANSI, 1024 x 768
More>>>
Epson EMP-750:
The official description of Epson EMP-750 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the presenter on the move
The lightweight and compact Epson EMP-750 projector enables you to give high quality mobile presentation at an affordable price. With our innovative quick start and instant off functions, presenting on the move has never been quicker or easier.

These ultra-light, compact projectors weigh in under 1.8kg, and come with a stylish carrying case to make travelling easy.

Ready in seconds
To use the Epson EMP-750 projector all you need to do is plug in and project. Within 7 seconds your projector is warmed up and ready to go. Your projected image is instantly aligned thanks to the automatic vertical keystone correction and the level of projection can be easily adjusted with the single foot release lever.

What's more, when you have finished your presentation just switch off and pack away. You won't need to wait around for your projector to cool down thanks to our innovative one touch off function. It couldn't be easier or quicker.

Single foot release lever
Easily adjust the projection level using the single foot release lever.

Clear images under any condition
Whatever the size of the room or the light conditions, you can be confident that the Epson EMP-750 projector reproduces astoundingly beautiful images in bright, natural colours with no flicker or colour break-up. You can project a perfect 60” image from as little as 2 metres away from the screen. Thanks to 2000 ANSI lumens and advanced 3LCD technology the image will stay bright and clear even when you enlarge the image up to a maximum of 300”. The high brightness is achieved through Epson's exclusive E-TORL lamp which efficiently gathers light, eliminates light leakage and diffraction, resulting in a longer lamp life and lower power consumption.

Instant Off
No cool down time needed – just switch off and pack away!

Control panel
Clear and intuitive control panel for advanced ease of use.

Automatic vertical keystone correction
Images are instantly aligned with our automatic keystone correction.

Small projector. Big impact

Features:
- Project perfect, natural images even in the lightest room with advanced 3LCD technology
- Hassle-free travelling thanks to a lightweight, portable design and carrying case
- Bright images with 2000 ANSI lumens from energy efficient, Epson exclusive E-TORL lamp
- Create a perfect 60” image from only 2 metres away
- Plug in and be ready to present in 7 seconds

Short summary description Epson EMP-750:
This short summary of the Epson EMP-750 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-750, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 1.2 - 12.1 m, 16.78 million colours

Long summary description Epson EMP-750:
This is an auto-generated long summary of Epson EMP-750 based on the first three specs of the first five spec groups.

Epson EMP-750. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focus: Manual, Focal length range: 23.7 - 28.5 mm, Zoom type: Manual. Noise level: 35 dB, Country of origin: Japan. Market positioning: Home cinema

Projector
Projection distance
1.2 - 12.1 m
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
23.7 - 28.5 mm
Zoom capability
Yes
Zoom type
Manual
Features
Noise level *
35 dB
Country of origin
Japan
Design
Market positioning *
Home cinema
Display
Display resolution
786 x 432 pixels
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
240 W
Power consumption (standby) *
4 W
Operational conditions
Operating relative humidity (H-H)
5 - 35%
Weight & dimensions
Weight *
1.7 kg
Package width
270 mm
Package depth
425 mm
Package height
140 mm
Package weight
3.6 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
60 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
80 pc(s)
Pallet length (UK)
155 cm
Other features
Aspect ratio
4:3
Audio input
Stereo Mini Jack x 1
Audio output
Stereo Mini Jack x 1
Dimensions (WxDxH)
276 x 70 x 193 mm
Digital keystone correction
+/- 30°
Power requirements
100 - 240V, 50/60Hz AC
I/O ports
Composite Video, S-Video, Video-RGB
Lens system
1.58 - 1.76
Tilt angle range
0 - 12°
Horizontal resolution
560 lines
Video in
Composite Video: RCA x 1; S-Video: Mini DIN; Component Video: Mini D-sub 15pin
Audio system
1W Monaural
Brand Image Product code Product Stock Price from
Epson EMP-7900NL data projector 4000, 3000 LCD XGA (1024x768) Epson EMP-7900NL data projector 4000, 3000 LCD XGA (1024x768)
(show image)
V11H170940LA EMP-7900NL 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040LW EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H177040DA EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768)
(show image)
V11H170940DB EMP-7900NL XGA 4000ALu 33db noLens 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768)
(show image)
V11H170940DA EMP-7900NL XGA 4000ALu 33db noLens 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-X3 Epson EMP-X3
(show image)
V11H177040 Epson EMP-X3 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)
(show image)
V11H181040JB EMP-TWD1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-745 data projector 2500, 2000 XGA (1024x768) Epson EMP-745 data projector 2500, 2000 XGA (1024x768)
(show image)
V11H159040JA EMP-745 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL Epson EMP-7900NL
(show image)
V11H170940 Epson EMP-7900NL 0.00
(excl. VAT)
0 (incl. VAT)