Neomounts logo

Neomounts BEAMER-C80WHITE Beamer ceiling mount - h 13-20 cm - full motion

Data-sheet quality:
created/standardized by Icecat
Product views:
870210
Info modified on:
30 May 2025, 12:45:02
Short summary description Neomounts BEAMER-C80WHITE Beamer ceiling mount - h 13-20 cm - full motion:

Neomounts BEAMER-C80WHITE Beamer ceiling mount - h 13-20 cm - full motion, Ceiling, 15 kg, White, Steel, Manual, 130 - 200 mm

Long summary description Neomounts BEAMER-C80WHITE Beamer ceiling mount - h 13-20 cm - full motion:

Neomounts BEAMER-C80WHITE Beamer ceiling mount - h 13-20 cm - full motion. Mounting type: Ceiling, Maximum weight capacity: 15 kg, Product colour: White. Height: 200 mm, Weight: 1.18 kg, Package width: 200 mm. Country of origin: China. Products per master (outer) case: 10 pc(s), Master (outer) case net weight: 11.8 kg, Products per pallet (EU): 240 pc(s). Package net weight: 1.2 kg

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.