location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-745 data projector 2500, 2000 XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-745
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H159040JA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:19:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-745 data projector 2500, 2000 XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 2500, 2000
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
Long product name Epson EMP-745 data projector 2500, 2000 XGA (1024x768) :
The long product name of Epson EMP-745 data projector 2500, 2000 XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2500 ANSI LUMEN, XGA, 4:3
More>>>
Epson EMP-745 data projector 2500, 2000 XGA (1024x768):
The official description of Epson EMP-745 data projector 2500, 2000 XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson’s latest portable multimedia projectors provide the ultimate audiovisual support in the office or on the road. Weighing just 1.8kg, it offers up to 2500 ANSI lumens brightness. The lightest projector to boast fast wireless and PC-less operation.

Epson introduces the most technologically advanced projector in the mobile presenting market. The brightest in the sub-2kg category at 2500 ANSI lumens, it is quiet, economical and simple to use, but packed with features designed to enhance presentations in just about any surroundings. The Epson EMP-745 even boasts EasyMP wireless network technology for the ultimate in flexibility.

Short summary description Epson EMP-745 data projector 2500, 2000 XGA (1024x768):
This short summary of the Epson EMP-745 data projector 2500, 2000 XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-745, 2500, 2000, XGA (1024x768), 400:1, 1.2 - 12.1 m, 16.78 million colours, 90%

Long summary description Epson EMP-745 data projector 2500, 2000 XGA (1024x768):
This is an auto-generated long summary of Epson EMP-745 data projector 2500, 2000 XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-745. Projector brightness: 2500, 2000, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Focal length range: 23.7 - 28.5 mm, Offset: 6:1. Market positioning: Home cinema. Weight: 1.7 kg

Projector
Projection distance
1.2 - 12.1 m
Projector brightness *
2500, 2000
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
23.7 - 28.5 mm
Lens system
Offset
6:1
Design
Market positioning *
Home cinema
Weight & dimensions
Weight *
1.7 kg
Other features
Aspect ratio
4:3
Audio input
Stereo mini-jack x 1
Dimensions (WxDxH)
193 x 276 x 70 mm
Digital keystone correction
-15 - +15
I/O ports
Mini D-sub 15 pin x 1 Stereo mini-jack x 1
Interface
Separate/Analogue
Lens system
Manual: zoom / focus
Tilt angle range
0 - 12°
Horizontal resolution
560 lines
Audio system
1W Monaural
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 1 expert review for Epson EMP-745 data projector 2500, 2000 XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Epson EMP-TW20 Epson EMP-TW20
(show image)
V11H180040 Epson EMP-TW20 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-750 Epson EMP-750
(show image)
V11H201040 Epson EMP-750 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-755 Epson EMP-755
(show image)
V11H200040 Epson EMP-755 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-7900NL Epson EMP-7900NL
(show image)
V11H170940 Epson EMP-7900NL 0.00
(excl. VAT)
0 (incl. VAT)