location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-X3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H177040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 13:09:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Number of colours: 16.78 million colours
  • - 240 W
Warranty: 3 year next day on site repair or replace
Long product name Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-X3
More>>>
Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ideal projector - at work, in a classroom, on the move or at home

Stylish, lightweight, compact and easy to use, the Epson EMP-X3 multi-functional projector is ideal for office, education or mobile use. Ready to display in just 4 seconds, it's one of the quickest projectors on the market.

Versatile, affordable and packed with the latest Epson technology

The Epson EMP-X3 multi-purpose projector combines high quality performance with the latest Epson technology, in a sleek, stylish, easy to use projector. The new Epson EMP-X3 has been designed to provide you with a compact, easily transportable projector which comes with its own carry-case.At just 2.6Kg, it is also one of the lightest projectors in its class. As well as desktop and mobile capability, the Epson EMP-X3 comes with enhanced installation features, making it great as a permanent fixture for meetings, training or educational use.

Quick Start and Instant Off

If increased time constraints in business seem to add to your daily pressures, you'll be delighted that the Epson EMP-X3 projector takes only 4 seconds before information begins to be displayed. It also benefits from the Instant Off feature so there's no waiting around after you have finished.

Multi-media capability

The Epson EMP-X3 supports SXGA PC signals, as well as being High Definition compatible, allowing you to view higher resolution images and movies. Optional cables allow you to connect to other media, such as DVD players and digital cameras, bringing to life any presentation in rich, multi-media formats.

E-TORL technology

Our patented E-TORL lamp ensures clear visibility even in light rooms giving increased brightness for lower pwer consumption than standard lamps. Smaller, brighter, more energy efficient, the E-TORL is tomorrow's lamp, today.

Real home cinema experience

Whatever types of movies you love, you'll love the way the Epson EMP-X3 gives you the sharpest, clearest, most natural looking images. Our patented 3LCD technology gives you the brightest, richest colours and perfectly smooth video playback.

With 16:9 movie format compatibility and wide angle lens, even small projection distances create a satisfying big screen effect.

Versatile, affordable, compact - perfect for business, the classroom and home

- Lightweight (2.6kg) and portable

- Exceptional image quality with Epson's 3LCD technology

- Quick Start and Instant Off functions

- Convenient, intuitive function panel and remote control

- Enhanced security with password protection

- Quiet operation at only 30 dB in low brightness mode

- Brighter, more energy efficient with Epson's exclusive E-TORL lamp

- Multi-media compatible and amazing big screen entertainment

Short summary description Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-X3, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colours, 85%

Long summary description Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-X3. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Offset: 100%. Noise level: 30 dB. Market positioning: Home cinema

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Offset
100%
Features
Noise level *
30 dB
Design
Market positioning *
Home cinema
Display
Display
LCD
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
240 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2.6 kg
Other features
Aspect ratio
4:3
Package dimensions (WxDxH)
327 x 246 x 98 mm
Audio input
RCA x 2
Audio output
1W
Dimensions (WxDxH)
327 x 246 x 86 mm
Digital keystone correction
-30 - +30
Power requirements
100 - 240V ±10%, 50 / 60Hz AC
I/O ports
USB B x1, RCA x 1, Mini DIN, Mini D-sub 15pin
Lens system
F:1.60 - 1.74; f:18.4 - 22.12
Video in
Mini D-sub 15pin x 1
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:26
Uk has collected 1 expert review for Epson EMP-X3 data projector 2000 ANSI lumens LCD XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Epson EMP-TW520 Epson EMP-TW520
(show image)
EMP-TW520 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 Epson EMP-TW600
(show image)
EMP-TW600 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW600 Epson EMP-TW600
(show image)
V11H197040 Epson EMP-TW600 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TW520 Epson EMP-TW520
(show image)
V11H225040 Epson EMP-TW520 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD1 Epson EMP-TWD1
(show image)
V11H181040BT Epson EMP-TWD1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480) Epson EMP-TWD1 data projector 1200 ANSI lumens LCD WVGA (854x480)
(show image)
V11H181040JB EMP-TWD1 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-750 Epson EMP-750
(show image)
V11H201040 Epson EMP-750 0.00
(excl. VAT)
0 (incl. VAT)