location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Deluxe Plush Toothless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Plush Toothless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6020113
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988028674 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 09:13:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DreamWorks Dragons Deluxe Plush Toothless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy dragon
  • - Plush
  • - Black, Red, Yellow
  • - Recommended age (min): 4 yr(s)
  • - Interactive
  • - Sounding
  • - Batteries required
More>>>
Short summary description DreamWorks Dragons Deluxe Plush Toothless:
This short summary of the DreamWorks Dragons Deluxe Plush Toothless data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Deluxe Plush Toothless, Toy dragon, 4 yr(s), Interactive, Sounding, LR44, Batteries included

Long summary description DreamWorks Dragons Deluxe Plush Toothless:
This is an auto-generated long summary of DreamWorks Dragons Deluxe Plush Toothless based on the first three specs of the first five spec groups.

DreamWorks Dragons Deluxe Plush Toothless. Product type: Toy dragon, Recommended age (min): 4 yr(s), Theme: How to Train Your Dragon, Interactive, Sounding. Battery type: LR44. Batteries included

Features
Material *
Plush
Recommended age (min) *
4 yr(s)
Interactive *
Yes
Product type *
Toy dragon
Theme
How to Train Your Dragon
Product colour *
Black, Red, Yellow
Sounding
Yes
Battery
Batteries required
Yes
Battery type
LR44
Battery
Number of batteries supported
3
Weight & dimensions
Height
300 mm
Packaging content
Batteries included
Yes
Packaging data
Package width
203.2 mm
Package depth
136.5 mm
Package height
381 mm
Package weight
590 g