location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Dragon and Rider Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon and Rider Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024162
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988666494 show
Category: Toy Playsets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 21:00:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description DreamWorks Dragons Dragon and Rider Pack:
This short summary of the DreamWorks Dragons Dragon and Rider Pack data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Dragon and Rider Pack, How to Train Your Dragon, 4 yr(s), Multicolour

Long summary description DreamWorks Dragons Dragon and Rider Pack:
This is an auto-generated long summary of DreamWorks Dragons Dragon and Rider Pack based on the first three specs of the first five spec groups.

DreamWorks Dragons Dragon and Rider Pack. Theme: How to Train Your Dragon, Recommended age (min): 4 yr(s), Product colour: Multicolour

Features
Product colour *
Multicolour
Theme
How to Train Your Dragon
Recommended age (min) *
4 yr(s)
Country of origin
China
Battery
Batteries required
No
Packaging data
Package width
292.1 mm
Package depth
101.6 mm
Package height
209.6 mm
Package weight
320 g
Package assortment
10
Package type
Open box with blister
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
628 mm
Master (outer) case length
302 mm
Logistics data
Master (outer) case height
226 mm
Master (outer) case gross weight
2.02 kg
Master (outer) case net weight
1.48 kg
Master (outer) case volume
40000 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988666494
Products per pallet layer
30 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
150 pc(s)
Products per intermodal container (20ft)
4341 pc(s)
Products per intermodal container (40ft)
8683 pc(s)
Harmonized System (HS) code
95.03.00.49.90
Brand Image Product code Product Stock Price from
DreamWorks Dragons Deluxe Dragon & Rider Figures DreamWorks Dragons Deluxe Dragon & Rider Figures
(show image)
6024755 Deluxe Dragon & Rider Figures