location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Look-out Playset, Vehicle and Figure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol Look-out Playset, Vehicle and Figure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022632 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988070024 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 05:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol Look-out Playset, Vehicle and Figure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Paw Patrol Look-Out is the ultimate HQ with a real working elevator, lights and sounds and wrap around slide!
Long product name PAW Patrol Look-out Playset, Vehicle and Figure :
The long product name of PAW Patrol Look-out Playset, Vehicle and Figure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paw Patrol Look-out Playset, Vehicle and Figure
More>>>
PAW Patrol Look-out Playset, Vehicle and Figure:
The official description of PAW Patrol Look-out Playset, Vehicle and Figure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep a look-out for danger with the Paw Patrol Look-Out Playset! Watch Chase take the elevator to the top of the Paw Patrol Look-out and use the real working periscope to search the surrounding area for danger. The Look-Out Playset is a playground for your child’s imagination as they recreate incredible scenes from the Nickelodeon TV show! When danger is spotted, race to the rescue by hitting the Paw Patrol badge to sound the alarm! Send Chase down the wrap around slide and straight into his SUV. No job is too big and no pup is too small and now you can save the day with the incredible Paw Patrol Look-out Playset! In the dark of night, in the light of day, the Paw Patrol will serve Adventure Bay!

Includes: 1 Lookout Tower, 1 Chase Figure, 1 Vehicle

Short summary description PAW Patrol Look-out Playset, Vehicle and Figure:
This short summary of the PAW Patrol Look-out Playset, Vehicle and Figure data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Look-out Playset, Vehicle and Figure, 3 yr(s), LR44, Plastic, Multicolour

Long summary description PAW Patrol Look-out Playset, Vehicle and Figure:
This is an auto-generated long summary of PAW Patrol Look-out Playset, Vehicle and Figure based on the first three specs of the first five spec groups.

PAW Patrol Look-out Playset, Vehicle and Figure. Recommended age (min): 3 yr(s). Battery type: LR44, Number of batteries supported: 3. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Any gender
Brand compatibility
Paw Patrol
Country of origin
China
Power
Number of batteries supported
3
Battery type
LR44
Batteries required
Yes
Battery technology
Alkaline
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
508 mm
Depth
152 mm
Height
330 mm
Weight
1.6 kg
Packaging data
Package width
508 mm
Package depth
152 mm
Package height
330 mm
Package weight
1.6 kg
Package type
Box
Packaging content
Batteries included
Yes
Number of vehicles included
1
Number of pieces
3 pc(s)
Number of toy figures
1 pc(s)
Commercial unit type
Consumer unit single
Logistics data
Master (outer) cases per pallet layer
4 pc(s)
Master (outer) cases per pallet
20 pc(s)
Master (outer) case width
522 mm
Master (outer) case length
318 mm
Master (outer) case height
342 mm
Logistics data
Master (outer) case gross weight
3.8 kg
Master (outer) case volume
2004000 cm³
Master (outer) case net weight
3.19 kg
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
778988070079
Products per master (outer) case
2 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
180 cm
Pallet gross weight
76 kg
Layers per pallet
5 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet
40 pc(s)
Harmonized System (HS) code
95.03.00.70.00
Minimum order quantity
2 pc(s)
Products per intermodal container (20ft)
1075 pc(s)
Products per intermodal container (40ft)
2151 pc(s)
Other features
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
9503007000
(cdm) Reconducted new drop
Reconducted
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Parental presence
Recommended
Supplier features
Assembly required
No
Start availability
01-01-2018
End availability
31-12-2021
(cdm) Audiences
Early childhood
(cdm) Developped capacities
Imagination, Sharing, Interaction