location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS +PowC+ 700VA lact RM 2U Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU700R2IBX120
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W :
The long product name of APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS 700VA RM 2U 230V Black
More>>>
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W:
The official description of APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

General Features:
Adjustable voltage sensitivity
Adjustable voltage-transfer points
Audible alarms
Automatic restart of loads after UPS shutdown
Automatic self-test
Boost and Trim Automatic Voltage Regulation (AVR)
Cold-start capable
Generator compatible
Hot-swappable batteries
Intelligent battery management
LED status indicators
Network manageable
Power conditioning
Predictive failure notification
Resettable circuit breakers
Safety-agency approved
Serial Connectivity
SmartSlot
Temperature-compensated battery charging


Over 10 million currently installed - the one you can trust
APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.

With included PowerChute® management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management (All major operating systems supported). Connectivity is through serial or USB port (USB not standard on all models). Additional manageability is available through the SmartSlot, an internal accessory slot that allows you to install optional accessories to enhance the performance of your UPS. Network connection with Web browser management and/or environmental monitoring, serial port expansion, and out-of-band management options are available. With pure sine-wave output ensuring compatibility with all connected devices, Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display ensuring information and management, the Smart-UPS® is a UPS you can count on.

Short summary description APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W:
This short summary of the APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS +PowC+ 700VA lact RM 2U Black, 0.7 kVA, 450 W, 5.8 min, 18.6 min, RBC22, Black

Long summary description APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W:
This is an auto-generated long summary of APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W based on the first three specs of the first five spec groups.

APC Smart UPS +PowC+ 700VA lact RM 2U Black. Output power capacity: 0.7 kVA, Output power: 450 W. Typical backup time at full load: 5.8 min, Typical backup time at half load: 18.6 min, Replacement battery cartridge: RBC22. Product colour: Black. Weight: 21.8 kg, Package weight: 25.1 kg. Battery type: Lead-Acid, Interface: DB-9 RS-232, SmartSlot, Output connections: (4) IEC 320 C13 (2) IEC Jumpers

Features
Output power capacity *
0.7 kVA
Output power *
450 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
5.8 min
Typical backup time at half load
18.6 min
Replacement battery cartridge
RBC22
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
21.8 kg
Package weight
25.1 kg
Other features
I/O ports
(4) IEC 320 C13 (2) IEC Jumpers IEC-320 C14
Battery type
Lead-Acid
Interface
DB-9 RS-232, SmartSlot
Output connections
(4) IEC 320 C13 (2) IEC Jumpers
Input connection type
IEC-320 C14
Dimensions (WxDxH)
483 x 457 x 89 mm
Nominal output voltage
230 V
Output voltage note
220: 230, 240
Nominal input voltage
230 V
Package dimensions (WxDxH)
594 x 603 x 254 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)
(show image)
SLB80XR SY PX 80 KVA XR VALUE BATTERY CABINET 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W APC Smart-UPS VT 20kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 16000 W
(show image)
SUVT20KH4B4S Smart-UPS VT 20kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W APC Smart-UPS VT 30kVA 400V w/4 Battery Modules uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4S Smart-UPS VT 30kVA 400V w/4 Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 3TO4 uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH3B4S Smart UPS VT 30KVA 400V W 3TO4 0.00
(excl. VAT)
0 (incl. VAT)
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)
(show image)
SMARTCELL Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS RS 800VA 230V uninterruptible power supply (UPS) 0.8 kVA 540 W APC BACK-UPS RS 800VA 230V uninterruptible power supply (UPS) 0.8 kVA 540 W
(show image)
BR800-FR BACK-UPS RS 800VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W APC BACK-UPS RS 1000VA 230V uninterruptible power supply (UPS) 1 kVA 600 W
(show image)
BR1000-FR BACK-UPS RS 1000VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS RS 1500, FR uninterruptible power supply (UPS) 1.5 kVA 865 W APC BackUPS RS 1500, FR uninterruptible power supply (UPS) 1.5 kVA 865 W
(show image)
BR1500-FR BackUPS RS 1500, FR 0.00
(excl. VAT)
0 (incl. VAT)