location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY PX 80 KVA XR VALUE BATTERY CABINET
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLB80XR
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:44:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) :
The long product name of APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SY PX 80 KVA XR VALUE BATTERY CABINET
More>>>
APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS):
The official description of APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Units per Pallet 2.00
Color Black
Expected Battery Life (years) 8 - 10
Battery Volt-Amp-Hour Capacity 100

Short summary description APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS):
This short summary of the APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC SY PX 80 KVA XR VALUE BATTERY CABINET, 1568.2 kg, 1.61 kg, VRLA, 864 x 902 x 2070 mm, 1067 x 1067 x 2210 mm

Long summary description APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS):
This is an auto-generated long summary of APC SY PX 80 KVA XR VALUE BATTERY CABINET uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC SY PX 80 KVA XR VALUE BATTERY CABINET. Weight: 1568.2 kg, Package weight: 1.61 kg. Battery type: VRLA, Dimensions (WxDxH): 864 x 902 x 2070 mm, Package dimensions (WxDxH): 1067 x 1067 x 2210 mm

Weight & dimensions
Weight
1568.2 kg
Package weight
1.61 kg
Other features
Battery type
VRLA
Dimensions (WxDxH)
864 x 902 x 2070 mm
Package dimensions (WxDxH)
1067 x 1067 x 2210 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W APC BACK-UPS CS 350VA uninterruptible power supply (UPS) 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W APC BackUPS ES 350, UK uninterruptible power supply (UPS) 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black uninterruptible power supply (UPS) 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W APC SmartUPS SC 250 uninterruptible power supply (UPS) 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US uninterruptible power supply (UPS) 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. uninterruptible power supply (UPS) 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V uninterruptible power supply (UPS) 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W APC UPS: InfrastruXure A 4kVA Pre-Configed Solution uninterruptible power supply (UPS) 2.8 kVA 5600 W
(show image)
ISXCR1SY4K8IP14 UPS: InfrastruXure A 4kVA Pre-Configed Solution 0.00
(excl. VAT)
0 (incl. VAT)
APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W APC SMART UPS RT 10.000 VA uninterruptible power supply (UPS) 10 kVA 8000 W
(show image)
SURT10000RMXLI/KIT SMART UPS RT 10.000 VA 0.00
(excl. VAT)
0 (incl. VAT)