APC logo

APC Smart-UPS Power Module power supply unit

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255349
Info modified on:
12 Aug 2024, 20:07:39
Short summary description APC Smart-UPS Power Module power supply unit:

APC Smart-UPS Power Module, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 17.3 kg, 216 x 648 x 83 mm, 0 - 3000 m

Long summary description APC Smart-UPS Power Module power supply unit:

APC Smart-UPS Power Module. Weight: 17.3 kg. Dimensions (WxDxH): 216 x 648 x 83 mm, Operating altitude: 0 - 3000 m

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.