location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BackUPS RS 1500, FR 1.5 kVA 865 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BackUPS RS 1500, FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1500-FR
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC BackUPS RS 1500, FR 1.5 kVA 865 W :
The short editorial description of APC BackUPS RS 1500, FR 1.5 kVA 865 W

Back-UPS RS 1500VA Line-Interactive FR
More>>>
APC BackUPS RS 1500, FR 1.5 kVA 865 W:
The official marketing text of APC BackUPS RS 1500, FR 1.5 kVA 865 W as supplied by the manufacturer

APC Back-UPS RS, 1500VA/865W, Input 230V/Output 230V, Interface Port USB, Extended runtime model, Rack Height 2 U

Includes: CD with software, Cord Management Straps, Free trial of anti-virus : firewall : email privacy : system recovery and online backup software, USB cable, User Manual

Best solution for poor power regions and applications requiring longer runtimes.
This high performance desktop battery backup features maximum protection in a versatile design. The fully featured APC Back-UPS RS can be placed on the floor, or on a shelf. Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most. For printers and other devices that do not store or process information, up to three additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone dataline surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.

Short summary description APC BackUPS RS 1500, FR 1.5 kVA 865 W:
This short summary of the APC BackUPS RS 1500, FR 1.5 kVA 865 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BackUPS RS 1500, FR, 1.5 kVA, 865 W, 180 J, 3.7 min, 12.7 min, RBC33

Long summary description APC BackUPS RS 1500, FR 1.5 kVA 865 W:
This is an auto-generated long summary of APC BackUPS RS 1500, FR 1.5 kVA 865 W based on the first three specs of the first five spec groups.

APC BackUPS RS 1500, FR. Output power capacity: 1.5 kVA, Output power: 865 W, Surge energy rating: 180 J. Typical backup time at full load: 3.7 min, Typical backup time at half load: 12.7 min, Replacement battery cartridge: RBC33. Product colour: Beige. Weight: 11.6 kg, Package weight: 12.8 kg. Battery type: leakproof, Output connections: (2) IEC 320 C13 (Surge Protection) (6) IEC 320 C13 (Battery Backup) , Input connection type: IEC-320 C14

Features
Output power capacity *
1.5 kVA
Output power *
865 W
Surge energy rating
180 J
Audible alarm(s)
Yes
Battery
Typical backup time at full load
3.7 min
Typical backup time at half load
12.7 min
Replacement battery cartridge
RBC33
Design
Product colour *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
11.6 kg
Package weight
12.8 kg
Other features
I/O ports
(2) IEC 320 C13 (Surge Protection) (6) IEC 320 C13 (Battery Backup) IEC-320 C14
Battery type
leakproof
Output connections
(2) IEC 320 C13 (Surge Protection) (6) IEC 320 C13 (Battery Backup)
Input connection type
IEC-320 C14
Dimensions (WxDxH)
86 x 333 x 371 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
203 x 417 x 455 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 18:01:19
Testseek has collected 3 expert reviews for APC BackUPS RS 1500, FR and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
100%
Source Review comments Score
laaudiofile.com
Updated:
2014-01-03 18:01:19
The Back-UPS RS 1500 is a great design and provides users with the protection they need for their valuable hardware. The unit worked well and proved to operate with a wide range of input voltages. The flexibility offered with this unit is impressive an...
0%
connectreviews.com
Updated:
2014-01-03 18:01:19
It’s not quite storm season yet in the United States, but it’s good to be prepared for the unexpected. Battery backup systems have been very popular for people in areas where blackouts and power outages are common, and even in the summer time...
100%
Brand Image Product code Product Stock Price from
APC Smart-UPS 3000VA 3 kVA 2700 W APC Smart-UPS 3000VA 3 kVA 2700 W
(show image)
SUA3000I Smart-UPS 3000VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS CS 350VA 0.35 kVA 210 W APC BACK-UPS CS 350VA 0.35 kVA 210 W
(show image)
BK350-UK BACK-UPS CS 350VA 0.00
(excl. VAT)
0 (incl. VAT)
APC BackUPS ES 350, UK 0.35 kVA 225 W APC BackUPS ES 350, UK 0.35 kVA 225 W
(show image)
BF350-UK BackUPS ES 350, UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS +PowC+ 700VA lact RM 2U Black 0.7 kVA 450 W APC Smart UPS +PowC+ 700VA lact RM 2U Black 0.7 kVA 450 W
(show image)
SU700R2IBX120 Smart UPS +PowC+ 700VA lact RM 2U Black 0.00
(excl. VAT)
0 (incl. VAT)
APC SmartUPS SC 250 0.25 kVA 165 W APC SmartUPS SC 250 0.25 kVA 165 W
(show image)
SC250RMI1U SmartUPS SC 250 0.00
(excl. VAT)
0 (incl. VAT)
APC PowerStack 450VA Standby 4xIEC320 19" US 0.45 kVA 280 W APC PowerStack 450VA Standby 4xIEC320 19" US 0.45 kVA 280 W
(show image)
PS450 PowerStack 450VA Standby 4xIEC320 19" US 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 24000 W APC Smart UPS VT 30KVA 400V W 4 Batt. Mod. 24000 W
(show image)
SUVT30KH4B4 Smart UPS VT 30KVA 400V W 4 Batt. Mod. 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 80000 W APC Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 80000 W
(show image)
ISXCR1SURT10KIP10 Fully Assembled InfraStruXure System with 10kVA Smart-UPS RT, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 980 W APC Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 980 W
(show image)
ISXCR1SU1KIP10 Fully Assembled InfraStruXure System with 1.5kVA Smart-UPS, 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 2400 W APC Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 2400 W
(show image)
ISXCR1SUXL3KIP10 Fully Assembled InfraStruXure System with 3kVA Smart-UPS XL, 230V 0.00
(excl. VAT)
0 (incl. VAT)