location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTE5210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTE5210
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437726590
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:17:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 5 kg 1000 RPM White
  • - Hygiene/anti-allergy, Black, Hand/wool, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load
  • - Spin-drying class: C
  • - 76 dB
More>>>
Short summary description Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White:
This short summary of the Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LTE5210, Top-load, 5 kg, C, 76 dB, 1000 RPM, 148 kWh

Long summary description Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White:
This is an auto-generated long summary of Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White based on the first three specs of the first five spec groups.

Ignis LTE5210. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 148 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
No
Door hinge *
Up
Drum material
Stainless steel
Cord length
1.2 m
Drum volume
42 L
Performance
Rated capacity *
5 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
76 dB
Noise level (wash) *
59 dB
Cycle time (max)
165 min
Cycle time (quick washing program)
15 min
Washing programs *
Hygiene/anti-allergy, Black, Hand/wool, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.75 kWh
Power consumption (standby)
0.11 W
Power consumption (off)
0.11 W
Connected load
2100 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
58 kg
Packaging data
Package width
450 mm
Package depth
700 mm
Package height
940 mm
Package weight
60 kg
Other features
Annual energy consumption washing
148 kWh
Annual water consumption washing
7400 L
Brand Image Product code Product Stock Price from
Ignis

Ignis IGS F61053 IT washing machine Front-load 6 kg 1000 RPM White
(show image)
IGS F61053 IT IGS F61053 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White
(show image)
IG 7200 IT IG 7200 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White
(show image)
IG 6100 IT IG 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IGT 6100 IT washing machine Top-load 6 kg 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)