location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IGD 8200 IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGD 8200 IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437234590
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:17:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 112 L White
  • - Condensation
  • - Built-in display
  • - Moisture sensor Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 1150 W 235.3 kWh 70 dB
More>>>
Short summary description Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis IGD 8200 IT, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Ignis IGD 8200 IT tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Ignis IGD 8200 IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying class: B, Drying programs: Wool, Quick, Delicate/silk, Eco, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.96 kWh, Annual energy consumption: 235.3 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Right
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
Yes
Cord length
1.5 m
Performance
Rated capacity *
8 kg
Drying class *
B
Drying programs *
Wool, Quick, Delicate/silk, Eco, Jeans/denim, Blouse/shirt, Cotton, Synthetics, Iron dry
Cycle time *
232 min
Noise level *
70 dB
Anti-Crease function
No
Moisture sensor
Yes
Adjustable drying level
No
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Remaining time indication
Yes
Ergonomics
LED program stage indicator
Yes
Water tank full indicator
Yes
Wi-Fi controlled *
No
Near Field Communication (NFC) *
No
Power
Energy efficiency class *
A++
Energy efficiency scale
A+++ to D
Connected load
1150 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
13 A
Power consumption (standby)
3.37 W
Power consumption (off)
0.17 W
Energy consumption *
1.96 kWh
Annual energy consumption *
235.3 kWh
Weight & dimensions
Width
595 mm
Depth *
610 mm
Height
850 mm
Weight
46 kg
Depth with door open
106.3 cm