icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)

Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108618
Info modified on:
27 May 2024, 14:16:53
Short summary description Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White:

Ignis IG 7200 IT, Front-load, 7 kg, B, 83 dB, 1151 RPM, 174 kWh

Long summary description Ignis IG 7200 IT washing machine Front-load 7 kg 1151 RPM White:

Ignis IG 7200 IT. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1151 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8850 L. Product colour: White. Width: 595 mm, Depth: 522 mm, Height: 850 mm

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.