location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IG 6100 IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IG 6100 IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437232084
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:16:42
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1000 RPM White
  • - Lingerie, Hygiene/anti-allergy, Baby care, Cold, Cotton, Eco, Wool, Intensive/outdoor, Mix, Quick, Synthetics, White, Hot colour, Timed, Delicate/silk
  • - Load balancing system Foam control system
  • - Half-load Child lock
  • - Spin-drying class: C
  • - 81 dB
More>>>
Short summary description Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White:
This short summary of the Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis IG 6100 IT, Front-load, 6 kg, C, 81 dB, 1000 RPM, 173 kWh

Long summary description Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Ignis IG 6100 IT washing machine Front-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Ignis IG 6100 IT. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 522 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum material
Stainless steel
Tub material
Plastic
Cord length
1.2 m
Drum volume
46 L
Water fill
Cold
Viewing window
Yes
Certification
CE
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
81 dB
Noise level (wash) *
60 dB
Delayed start timer *
No
Cycle time (max)
200 min
Cycle time (quick washing program)
45 min
Washing programs *
Lingerie, Hygiene/anti-allergy, Baby care, Cold, Cotton, Eco, Wool, Intensive/outdoor, Mix, Quick, Synthetics, White, Hot colour, Timed, Delicate/silk
Half-load
Yes
No rinse
Yes
Rinse Plus function
Yes
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Performance
Adjustable temperature
Yes
Add garment (pause) function
Yes
Wi-Fi controlled
No
Near Field Communication (NFC)
No
Ergonomics
Child lock *
Yes
LED program stage indicator
Yes
Adjustable feet
Yes
On/off button
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A++
Energy consumption washing per cycle
0.924 kWh
Power consumption (standby)
8 W
Power consumption (off)
0.5 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
522 mm
Height
850 mm
Weight
67.5 kg
Other features
Washing class
A
Annual energy consumption washing
173 kWh
Annual water consumption washing
8400 L
Brand Image Product code Product Stock Price from
Ignis

Ignis LTE7312 washing machine Top-load 7 kg 1200 RPM White
(show image)
LTE7312 LTE7312 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE6210 washing machine Top-load 6 kg 1000 RPM White
(show image)
LTE6210 LTE6210 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LE6310 washing machine Top-load 6 kg 1000 RPM White
(show image)
LTE6310 LE6310 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE5210 washing machine Top-load 5 kg 1000 RPM White
(show image)
LTE5210 LTE5210 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE 8106/2 washing machine Top-load 6 kg 1000 RPM White
(show image)
LTE8106/2 LTE 8106/2 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE 7010 washing machine Top-load 7 kg 1100 RPM White
(show image)
LTE7010 LTE 7010 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE 7155 washing machine Top-load 5.5 kg 800 RPM White
(show image)
LTE 7155 LTE 7155 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis LTE 7046 washing machine Top-load 5 kg 700 RPM White
(show image)
LTE7046 LTE 7046 0.00
(excl. VAT)
0 (incl. VAT)