location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH6T3-GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH6T3-GR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223818 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2023 11:56:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2030 J 6 AC outlet(s) 230 V
  • - Cable length: 2.44 m
  • - 50 dB
Long product name APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m :
The long product name of APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Home Office SurgeArrest 6 outlets with Phone Protection 230V Germany
More>>>
APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m:
The official description of APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's only surge protector to incorporate removable cable guide and rotating cord retainer.
APC’s new SurgeArrest was designed in response to customer requests for additional safety and convenience features. APC introduced plug-activated safety shutter and cord management to deliver increased security and ease of use, while superior power line and data line surge protection prevents damaging surge and spikes from ever reaching your equipment.

Short summary description APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m:
This short summary of the APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC PH6T3-GR, 2030 J, 6 AC outlet(s), 230 V, 50 dB, 2.44 m, 1.01 kg

Long summary description APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m:
This is an auto-generated long summary of APC PH6T3-GR surge protector 6 AC outlet(s) 230 V 2.44 m based on the first three specs of the first five spec groups.

APC PH6T3-GR. Surge energy rating: 2030 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 50 dB. Cable length: 2.44 m, Weight: 1.01 kg. Dimensions (WxDxH): 122 x 42 x 305 mm

Power
Surge energy rating *
2030 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
230 V
Features
EMI/RFI noise filtering
50 dB
Weight & dimensions
Weight
1.01 kg
Cable length *
2.44 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
122 x 42 x 305 mm
Telephone line protection
Yes
Brand Image Product code Product Stock Price from
APC Performance SA 8 Tel/TV. GR 8 AC outlet(s) 230 V 1.8 m APC Performance SA 8 Tel/TV. GR 8 AC outlet(s) 230 V 1.8 m
(show image)
PF8VNT3-UK Performance SA 8 Tel/TV. GR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 5 UK 5 AC outlet(s) 230 V APC Essential SA 5 UK 5 AC outlet(s) 230 V
(show image)
P5B-UK Essential SA 5 UK 0.00
(excl. VAT)
0 (incl. VAT)
APC PF8VNT3-GR surge protector 8 AC outlet(s) 230 V 1.8 m APC PF8VNT3-GR surge protector 8 AC outlet(s) 230 V 1.8 m
(show image)
PF8VNT3-GR PF8VNT3-GR 0.00
(excl. VAT)
0 (incl. VAT)
APC PNOTEPROC8-EC surge protector APC PNOTEPROC8-EC surge protector
(show image)
PNOTEPROC8-EC PNOTEPROC8-EC 0.00
(excl. VAT)
0 (incl. VAT)
APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA
(show image)
PNOTEPRO SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)