APC logo

APC PF8VNT3-GR surge protector 8 AC outlet(s) 230 V 1.8 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177390
Info modified on:
26 May 2023, 11:56:01
Short summary description APC PF8VNT3-GR surge protector 8 AC outlet(s) 230 V 1.8 m:

APC PF8VNT3-GR, 2525 J, 8 AC outlet(s), 230 V, 10 A, 70 dB, 1.8 m

Long summary description APC PF8VNT3-GR surge protector 8 AC outlet(s) 230 V 1.8 m:

APC PF8VNT3-GR. Surge energy rating: 2525 J, AC outlets quantity: 8 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 70 dB. Cable length: 1.8 m, Weight: 1.26 kg. Dimensions (WxDxH): 122 x 42 x 372 mm. Maximum spike current: 40000 A

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.