Long product name APC AP9324 alarm lighting
:
Alarm Beacon, black/orange
The short editorial description of APC AP9324 alarm lighting
Alarm Beacon, black/orange
More>>>
APC AP9324 alarm lighting:
The official marketing text of APC AP9324 alarm lighting as supplied by the manufacturer
All sensors are compatible with APC's Environmental Management System. Temperature and humidity sensors are compatible with the Environmental Monitoring Unit and the UPS Environmental Monitoring Card.
Short summary description APC AP9324 alarm lighting:
This short summary of the APC AP9324 alarm lighting data-sheet is auto-generated and uses the product title and the first six key specs.
APC AP9324, 300 g, -20 - 45 °C, -25 - 65 °C
Long summary description APC AP9324 alarm lighting:
This is an auto-generated long summary of APC AP9324 alarm lighting based on the first three specs of the first five spec groups.
APC AP9324. Weight: 300 g