location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z333 Speaker System with Subwoofer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z333 Speaker System with Subwoofer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-001202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206059702 show
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 876310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2023 09:56:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Z333 Speaker System with Subwoofer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crank up the sound. With 80 watts of peak power, the Z333 delivers powerful, high-quality acoustics across the full frequency range with a deep bass response. 40 watts of RMS power.
  • - The front-facing subwoofer with a 13-cm (5") driver produces a deep, powerful bass sound that adds another dimension to your music, movies and games.
  • - Easily command your sound with the wired control pod, featuring power switch, volume adjustment and headphone jack.
  • - Adjust the bass to your needs with the separate control knob at the back of the subwoofer.
  • - 3.5 mm and RCA inputs allow you to conveniently connect almost any device with an audio output, such as a computer, tablet, smartphone – or even a TV.
Warranty: 2 years
Long product name Logitech Z333 Speaker System with Subwoofer :
The long product name of Logitech Z333 Speaker System with Subwoofer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z333 Speaker System with Subwoofer
More>>>
Logitech Z333 Speaker System with Subwoofer:
The official description of Logitech Z333 Speaker System with Subwoofer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With 80 watts of peak power, the Logitech Z333 Speaker System delivers crisp highs and deep lows that immerses you. Enjoy the bold sound that amazes you whenever you are listening to music, watching your favorite movies or winning honor in your games. Control is simple and integrated. You can easily access power, volume, and the headphone jack on the wired control pod. Adjust the bass level with the dedicated control knob on the back of the subwoofer. Connect either through 3.5 mm or RCA input to enjoy great audio.

Short summary description Logitech Z333 Speaker System with Subwoofer:
This short summary of the Logitech Z333 Speaker System with Subwoofer data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z333 Speaker System with Subwoofer, 2.1 channels, 40 W, Universal, Black, 80 W, Wired

Long summary description Logitech Z333 Speaker System with Subwoofer:
This is an auto-generated long summary of Logitech Z333 Speaker System with Subwoofer based on the first three specs of the first five spec groups.

Logitech Z333 Speaker System with Subwoofer. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Satellite speakers RMS power: 8 W, Satellite speaker mid-range driver diameter: 7.62 cm (3"), Satellite speaker dimensions (WxDxH): 108 x 90 x 180 mm. Subwoofer RMS power: 24 W, Subwoofer driver diameter (imperial): 12.7 cm (5"), Subwoofer dimensions (W x D x H): 232 x 158 x 230 mm. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz. Connectivity technology: Wired, Headphone connectivity: 3.5 mm

Performance
RMS rated power *
40 W
Peak Music Power Output (PMPO)
80 W
Recommended usage *
Universal
Product colour *
Black
Remotely operated
Yes
Remote control type
Wired
Power cable length
1.5 m
Volume control
Rotary
On/off switch
Yes
Audio output channels *
2.1 channels
LED indicators
Yes
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
8 W
Satellite speaker mid-range driver diameter
7.62 cm (3")
Satellite speaker dimensions (WxDxH)
108 x 90 x 180 mm
Satellite speaker weight
600 g
Subwoofer
Subwoofer RMS power
24 W
Subwoofer driver diameter (imperial)
12.7 cm (5")
Bass adjustment
Yes
Subwoofer dimensions (W x D x H)
232 x 158 x 230 mm
Subwoofer weight
2.5 kg
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Power plug type
Type C
Technical details
Frequency range
55 - 20000 Hz
Impedance
10 Ω
Technical details
Packaging content
Two satellite speakers Subwoofer User documentation 2-year manufacturer's guarantee and full product support.
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
Headphone outputs
1
Headphone connectivity
3.5 mm
Headphone out
Yes
Logistics data
Harmonized System (HS) code
85182200
Products per intermodal container (20ft)
1440 pc(s)
Products per intermodal container (40ft)
3000 pc(s)
Products per intermodal container (40ft, HC)
3300 pc(s)
Products per pallet
90 pc(s)
Master (outer) case width
244 mm
Master (outer) case length
712 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
9.84 kg
Master (outer) case GTIN (EAN/UPC)
50992060597017
Packaging data
Package width
235 mm
Package depth
350 mm
Package height
217 mm
Package weight
4.45 kg
Package type
Box
Other features
Audio RCA inputs
1
3.5 mm (1/8-inch) in
Yes
Control console dimensions (WxDxH)
55 x 55 x 54 mm
Control console weight
72 g
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 05:46:10
Uk has collected 12 expert reviews for Logitech Z333 Speaker System with Subwoofer and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-12 02:27:16
The market for pc-speakers has not been the most lively one, however there are still quite some sets on offer. Although there are the necessary alternatives for listening to music on the computer, there is also something to say for the ‘old-fashioned' s...
Bottom line The market for pc-speakers is a sad affair anno 2016. With most brands the focus seems to be the price, but it is clear that it is difficult to build a proper speakerset for less than 85 pounds / 100 euros. In fact, we should not recommend any of the ch...
0%
Brand Image Product code Product Stock Price from
Logitech Multimedia Speakers z533 Logitech Multimedia Speakers z533
(show image)
980-001054 Multimedia Speakers z533 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Surround Sound Speakers Z906 Logitech Surround Sound Speakers Z906
(show image)
980-000468 Surround Sound Speakers Z906 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z623 Logitech Speaker System Z623
(show image)
980-000403 Speaker System Z623 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
(show image)
980-000356 Speaker System Z323 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
(show image)
980-000321 Speaker System Z523 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 2 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Z333 Speaker System with Subwoofer:
Disclaimer

© 2014 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Mac, and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries. Microsoft, Windows, Windows Vista, and the Windows logo are trademarks of the Microsoft group of companies. Chromebook is a trademark of Google Inc.

All other trademarks are the property of their respective owners.