location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech R400 wireless presenter RF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Presenter R400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001357 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206018129
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech R400 wireless presenter RF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser pointer RF Black
  • - 2.4 GHz
  • - Mini receiver
  • - Wireless range: 15 m
  • - AAA
  • - Laser class: 2
  • - Laser wave power: 1 mW
Warranty: 1 year
Long product name Logitech R400 wireless presenter RF Black :
The long product name of Logitech R400 wireless presenter RF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Presenter R400, 2x AAA
More>>>
Logitech R400 wireless presenter RF Black:
The official description of Logitech R400 wireless presenter RF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your point. With a curved design, intuitively placed controls, and a bright red laser you’ll be in control from start to finish. Feel free to move around the room, up to 50 feet (15 meters).

Conveniently easy to use.
- Intuitive slideshow controls: Navigate through your presentation with confidence. Buttons are easy to find by touch. And the gentle contours feel great in your hand.
- Plug-and-play simplicity: It’s easy to get started, with no software to install. Just plug the receiver into a USB port to begin.
- Storable receiver: When the show is over, just store the receiver in the presenter, tuck the presenter into the carrying case, and you’re off.

Power to deliver effective presentations.
- Red laser pointer: Make it easy for your audience to see exactly what you’re pointing to.
- Up to 50-foot (15-meter) range: Move around. Work the room. Meet your audience. With a long range, you can mingle with the crowd for greater impact and engagement.

Short summary description Logitech R400 wireless presenter RF Black:
This short summary of the Logitech R400 wireless presenter RF Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Presenter R400, RF, USB, 15 m, Black

Long summary description Logitech R400 wireless presenter RF Black:
This is an auto-generated long summary of Logitech R400 wireless presenter RF Black based on the first three specs of the first five spec groups.

Logitech Wireless Presenter R400. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Mini receiver. Product colour: Black, Presenter functions: Laser pointer, Laser pointer colour: Red. Battery type: AAA, Battery life (laser pointer): 20 h. Windows operating systems supported: Windows 10, Windows 11. Receiver width: 5.86 cm, Receiver depth: 7.9 mm, Receiver height: 1.65 cm

Performance
Wireless receiver interface *
USB
Receiver type
Mini receiver
Wireless technology *
RF
Frequency band
2.4 GHz
Wireless range
15 m
Features
Product colour *
Black
Presenter functions *
Laser pointer
Laser pointer colour
Red
Laser class
2
Laser wave power
1 mW
Wavelength range
640 - 660 nm
Plug and Play
Yes
On/off switch
Yes
Battery level indicator
Yes
Country of origin
China
Certification
GS, CE, FCC, C-Tick, VCCI
Power
Number of batteries supported
2
Battery type
AAA
Battery life (laser pointer)
20 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Receiver width
5.86 cm
Receiver depth
7.9 mm
Receiver height
1.65 cm
Weight & dimensions
Receiver weight
6 g
Width
115.5 mm
Depth
27.4 mm
Height
37.8 mm
Weight
57 g
Packaging data
Package width
41.3 mm
Package depth
169.7 mm
Package height
223.3 mm
Package weight
220 g
Packaging content
Batteries included
Yes
Receiver included
Yes
Carrying case
Yes
Quick start guide
Yes
Sustainability
Compliance certificates
RoHS
Logistics data
Products per intermodal container (20ft)
27488 pc(s)
Products per intermodal container (40ft)
57056 pc(s)
Products per pallet
1400 pc(s)
Master (outer) case width
235 mm
Master (outer) case length
330 mm
Master (outer) case height
186 mm
Master (outer) case gross weight
2.05 kg
Master (outer) case GTIN (EAN/UPC)
50992060181216
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:21:21
Uk has collected 3 expert reviews for Logitech R400 wireless presenter RF Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookcheck.net
Updated:
2011-10-03 23:21:21
No matter if university, company or office – presentations rise and fall with their vivacity and their ability to captivate the audience. There is the possibility to control presentations fro...
Bottom line Logitech's Presenter R400 does exactly what you expect. Presentations, screen films and slide shows can be remote controlled and details can be underlined with the laser pointer. It's comfortable to hold, the range is good, the control functions are acces...
0%
Brand Image Product code Product Stock Price from
Logitech Professional Presenter R700 wireless presenter RF Black Logitech Professional Presenter R700 wireless presenter RF Black
(show image)
910-003507 Professional Presenter R700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer Logitech R400 wireless presenter RF Black:
Disclaimer

©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Microsoft, Windows, and Windows Vista logo are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries._x000D_
All other trademarks are the property of their respective owners.