Logitech logo

Logitech Focus 20.1 cm (7.9") Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121163
Info modified on:
14 Mar 2024, 19:03:36
Warranty:
2-Year Limited Hardware Warranty
Long product name Logitech Focus 20.1 cm (7.9") Folio Black:

Focus Flexible case with any-angle stand f/ iPad mini 4

Logitech Focus 20.1 cm (7.9") Folio Black:

Flexible and durable
A smooth-gliding hinge makes the case flexible yet durable. It withstands angle adjustments time after time.

Multi-angle stand that adapts to you
Focus precisely sets to any angle within a 50-degree range and holds firmly once in place.

Protects against scratches and spills
Precision engineered with state-of-the-art materials and cutting-edge manufacturing, Focus protects your iPad® from accidental bumps, scratches and spills.

Smart power management
Focus automatically puts your iPad in sleep mode when closed.

Easy sharing
Flip the iPad case to instantly share your screen with coworkers, family or friends

Short summary description Logitech Focus 20.1 cm (7.9") Folio Black:

Logitech Focus, Folio, Apple, iPad mini™ 4, 20.1 cm (7.9"), 257 g

Long summary description Logitech Focus 20.1 cm (7.9") Folio Black:

Logitech Focus. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad mini™ 4, Maximum screen size: 20.1 cm (7.9"). Weight: 257 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.