location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keys-To-Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006727 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206055568
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTZ Swiss
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Apple
  • - Red
Warranty: 2 years
Long product name Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red :
The long product name of Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keys-To-Go Bluetooth keyboard, CH, Red
More>>>
Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red:
The official description of Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-portable, stand-alone keyboard
for iPad, iPhone, Apple TV and more

Keys-To-Go, the super slender, uber handy, ultra portable, fit anywhere, go everywhere keyboard.

You’re going places. Take a keyboard.
Keys-To-Go packs light, types comfortably and never leaves you at a loss for words.

Exactly what you expect from a Logitech keyboard.
Well-spaced keys with feedback for comfort. iOS® keyboard shortcuts for productivity. Bluetooth® wireless pairing. Rechargeable 3-month battery.

Life gets messy. Wipe it clean.
The durable FabricSkin wards off dirt, crumbs and spills no matter where you are or what you do.

Wherever you go, say it in style.
With the portable keyboard you can take anywhere. Keys-To-Go.

Short summary description Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red:
This short summary of the Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Keys-To-Go, QWERTZ, Swiss, Apple, Red, Wireless, Bluetooth

Long summary description Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red:
This is an auto-generated long summary of Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red based on the first three specs of the first five spec groups.

Logitech Keys-To-Go. Keyboard layout: QWERTZ, Keyboard language: Swiss. Brand compatibility: Apple, Product colour: Red. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Charging source: USB. Mobile operating systems supported: iOS

GO PAIR WITH ALMOST ANY SCREEN

KEYS-TO-GO is super simple to connect to your iPhone, iPad, AppleTV and more. It sets up in seconds with Bluetooth®, so you can seamlessly continue sending texts on your phone. Or quickly turn your tablet into a laptop and blog away at a café. It can even help you tap into all the fun of your media center without getting up from your comfy chair.

GO ELEGANT AND EFFORTLESSLY COOL
GO ELEGANT AND EFFORTLESSLY COOL

Fashion and function all in one, KEYS-TO-GO acts like wireless wearable tech. It stylishly integrates into your lifestyle so you look great whether you’re working on the beach or replying to an email at a cafe.

Keyboard
Keyboard layout *
QWERTZ
Keyboard language *
Swiss
Pointing device *
No
Numeric keypad *
No
Hot keys
Yes
Performance
Brand compatibility *
Apple
Product colour *
Red
Fingerprint reader
No
Cover *
No
USB hub
No
Backlight *
No
Wrist rest
No
Spill-resistant keyboard
Yes
Battery LED indicator
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Charging source
USB
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
242 mm
Depth
6 mm
Height
137 mm
Weight
180 g
Packaging data
Package type
Window box
Package width
22.5 mm
Packaging data
Package depth
147 mm
Package height
254 mm
Package weight
369 g
Packaging content
Cables included
USB
User guide
Yes
Technical details
Languages support
Simplified Chinese
Other features
Cable lock slot
No
Logistics data
Harmonized System (HS) code
84716060
Shipping (inner) case GTIN (EAN/UPC)
50992060555628
Shipping (inner) case width
9.6 cm
Shipping (inner) case length
15.3 cm
Shipping (inner) case height
26.3 cm
Shipping (inner) case gross weight
1.6 kg
Master (outer) case GTIN (EAN/UPC)
50992060555611
Master (outer) case width
106 mm
Master (outer) case length
316 mm
Master (outer) case height
279 mm
Master (outer) case gross weight
3.37 kg
Products per pallet
1344 pc(s)
Products per intermodal container (20ft)
27008 pc(s)
Products per intermodal container (40ft)
55496 pc(s)
Products per intermodal container (40ft, HC)
62120 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 16:38:06
Uk has collected 51 expert reviews for Logitech Keys-To-Go Red Bluetooth QWERTZ Swiss and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2017-04-30 16:38:06
Your phone or tablet is great for working on the go, but on-screen keyboards are never going to be good enough when you're writing up more than just a few sentences. Logitech's got your back though, with its latest mobile keyboard called Keys-to-Go that s...
80%
technologytell.com
Updated:
2017-04-30 16:38:06
If you're a current or previous owner of a keyboard folio for a tablet, the Logitech Keys-to-Go keyboard will make you feel right at home. Though, arguably, one in a better, more upscale neighborhood. Despite how the Keys-to-Go is primarily described as b...
Bottom line The best part about the Logitech Keys-to-Go is that it's completely device agnostic. Tablet keyboard folios may be a perfect match for something specific, but what happens when you decide to upgrade? What if you want to use the keyboard with a smartphon...
0%
pcworld.co.nz
Updated:
2019-11-24 07:22:59
Slim, light, and sturdy, the Logitech Keys-to-Go keyboard is a great match for tablet- or phone-toting users ready to type up a storm while they're on the road. While the keyboard lacks programmable keys or an easy way to switch its Bluetooth connection b...
Bottom line If you need to write a report or compose lengthy email while you're on the road, the sturdy and comfy Logitech Keys-To-Go keyboard will make typing on your Android or iOS device a lot easier.ÂJoin the newsletter!-->JoinError: Please check your email addre...
0%
goodgearguide.com.au
Updated:
2019-11-24 07:22:59
Slim, light, and sturdy, the Logitech Keys-to-Go keyboard is a great match for tablet- or phone-toting users ready to type up a storm while they're on the road. While the keyboard lacks programmable keys or an easy way to switch its Bluetooth connection b...
Bottom line If you need to write a report or compose lengthy email while you're on the road, the sturdy and comfy Logitech Keys-To-Go keyboard will make typing on your Android or iOS device a lot easier.ÂBrother QL-820NWB Professional Label PrinterMore from BrotherJo...
0%
androidpolice.com
Updated:
2017-04-30 16:38:06
I wouldn't say that I've reviewed a ton of keyboards that are compatible with Android, but I would say I've spent my fair share of time pecking away at various keyboards that work on various operating systems. One thing I've noticed over time is that most...
Good Ultralightweight and compact, Very easy to type on, Spillproof, Quiet, Compatible with Android and Windows (there's also an iOS model)...
Bad I sometimes miss the spacebar since it's so close to the edge of the keyboard, No backlighting...
0%
computershopper.com
Updated:
2017-04-30 16:38:06
Logitech decided to attack the mobile Bluetooth keyboard from that angle: make one thin enough to justify carrying regardless of the trade-offs. At just 0.2 inch thick and 9.5 inches wide, and weighing in at about a quarter of a pound, the company's new-f...
Good Extremely slim and portable, Dedicated keys for Windows and Android, Spill-resistant design...
Bad Cramped keys and shallow travel tended to induce typos, Included stand won't work with thicker devices, No backlighting, Pricey for what it is...
Bottom line Logitech's latest Bluetooth keyboard is impressively slim and light for easy travel. But its spill-resistant body material and cramped keys make for a typing experience that isn't as good as most other mobile keyboards. Read More…...
50%
brighthand.com
Updated:
2017-04-30 16:38:06
How do you make something as inherently portable as a Bluetooth keyboard even more convenient? According to Logitech's Keys-To-Go, you detach it from any burdensome covers, give it an spill-resistant and easily cleanable finish, add a bunch of nifty devic...
Good Thin, light, and compact; doesn't require cover, Spillresistant fabric that's easy to clean, Convenient shortcut keys...
Bad Lackluster travel and feedback, Fairly pricey...
65%
talkandroid.com
Updated:
2017-04-30 16:38:06
Portable keyboards are becoming quite popular as people continue to use tablets. Logitech has a number of them on the market, but they have something new called Keys-To-Go. It was released for iOS devices last November, and due to its popularity, they hav...
0%
androidheadlines.com
Updated:
2017-04-30 16:38:06
Today, Logitech announced a new portable Bluetooth Keyboard for both Android and Windows mobile devices, that includes both tablets and smartphones. It's called the Logitech Keys-To-Go. It's also available for iOS, for those interested in that side of thi...
0%
appleinsider.com
Updated:
2017-04-30 16:38:06
For those wanting an ultra-portable keyboard to use with your iPhone or iPad, but don't want the bulk and weight of a keyboard case should consider the Logitech Keys to Go.Incase Origami WorkstationLeft: iPhone 6 Plus Right: Logitech Keys to Go...
Good Extremely light and portable, Great battery life, Durable, rubber skin, Quiet operation, Use with any case, Works with iPhone, iPad and Apple TV...
Bad Slighty expensive, Not very tactile, Ill suited for laptyping...
90%
pcmag.com
Updated:
2017-04-30 16:38:06
Logitech's Keys-to-Go is for those who'd rather not add the weight of an iPad keyboard case, but still want the option of a keyboard. And while it's designed for iOS devices, it works with any device with Bluetooth. Unfortunately, the Keys-...
Good Lightweight and compact. Familiar keyboard layout. FabricSkin material is spill/dirt proof and cleans easily.
Bad Frustratingly inconsistent performance. Relatively expensive. FabricSkin material reduces the tactile feel of the keyboard...
Bottom line Though lightweight and durable, the Logitech Keys-to-Go standalone Bluetooth keyboard disappoints with performance issues and questionable material choices...
50%
gottabemobile.com
Updated:
2017-04-30 16:38:06
The Logitech Keys to Go is an excellent way to add productivity to your iPhone or iPad without strapping a keyboard case to your device...
0%
macworld.com
Updated:
2017-04-30 16:38:06
As I mentioned in the first Work Beyond Mac column, my go-to iPad keyboard for the last few years has been Logitech's Ultrathin Keyboard Cover. It's lightweight, portable, has a battery that lasts forever, doubles as a screen cover when traveling, and has...
Good You can use any case, Great battery life.
Bad Slides around on smooth work surfaces...
Bottom line For users of either size iPad or even an iPhone 6 Plus, the Keys-To-Go is a solid choice. Not only does it ditch the requirement to replace (or remove) the case on your device, it's lightweight, super portable, quiet, and offers a familiar typing experie...
80%
ilounge.com
Updated:
2017-04-30 16:38:06
Unlike model-specific keyboard cases or keyboard covers, Keys-to-Go is one of several Logitech keyboards to embrace the reality that new iPads may vary considerably in size from year to year and screen to screen. Billed as “for iPad” on its packaging, it'...
Bottom line Logitech had several choices after releasing the best standalone Bluetooth keyboard for Apple's devices — 2013's Bluetooth Easy-Switch Keyboard: rest on its laurels, continue iteratively improving Easy-Switch, or focus on producing simpler, cheaper versio...
65%
geardiary.com
Updated:
2017-04-30 16:38:06
At .24” (6mm), the keyboard is remarkably thin. Measuring 5.39 long and 9.53 wide, and weighing 6.35oz, the keyboard slips into any laptop or tablet compartment with ease.But lest you think the keys a tiny and unresponsive, they are, in fact, well-spaced...
Good Thin and light, Runs for up to three months per charge, Specialty iOS keys, easy to wipe clean, Decent feel for something so thin...
Bad Not as comfortable for typing as a standard keyboard with island keys...
0%
tuaw.com
Updated:
2017-04-30 16:38:06
So you want a keyboard to use occasionally with your iPad, but you don't want a keyboard case. Up to this point, that meant that you usually had to buy an Apple Wireless Keyboard (US$69) or something similar to drop into your iPad bag. Logitech, which jus...
Bottom line Logitech has been making iPad keyboards for years now, and with the introduction of the Keys-To-Go keyboard, they now have a keyboard that works with any iOS device or Mac -- in fact, the majority of this review was written using Keys-To-Go paired with...
88%
zdnet.com
Updated:
2017-04-30 16:38:06
Keyboards for the iPad usually come in a folio case or a cover that attaches to the tablet via magnets. The Keys-To-Go from Logitech is instead a standalone little keyboard, covered with what the company calls FabricSkin. The construction is reminiscent o...
Good Very portable, Spill resistant, Good typing experience, Works equally well with iPad and iPhone...
Bad Expensive, Cannot be used easily on the lap, No CAPS LOCK indicator...
95%
wmpoweruser.com
Updated:
2019-11-24 07:22:59
Nowadays, many mobile professionals are forgoing purchasing traditional laptops in favor of tablets like the iPad Pro and Surface Pro. These new devices offer tremendous power, but they don't come with traditional keyboards. While you can always opt to pu...
85%
the-gadgeteer.com
Updated:
2019-11-24 07:22:59
If you've ever tried typing a memo or a lengthy reply to an email on your smartphone, then you've probably experienced that frustration of cramped fingers, getting the cursor in the right position, or wrestling with highlighting a bit of text to copy. Log...
Good Tweet, Share, Pin, If you've ever tried typing a memo or a lengthy reply to an email on your smartphone, then you've probably experienced that frustration of cramped fingers, getting the cursor in the right position, or wrestling with highlighting a bit o...
Bad The keyboard layout is just a little too cramped for my taste, For the price, there are many fuller-sized options...
Bottom line The KEYS-TO-GO works well in a pinch, provided you have a nice surface in front of you to type on. I'm sure I could get used to typing on it, given time, but personally, there are better solutions for me that are within the price range. I can appreciate t...
0%
pcworld.com_techhive.com
Updated:
2019-11-24 07:22:59
Slim, light, and sturdy, the Logitech Keys-to-Go keyboard is a great match for tablet- or phone-toting users ready to type up a storm while they're on the road. While the keyboard lacks programmable keys or an easy way to switch its Bluetooth connection b...
Good Thin and sturdy design, Nice typing feel, Plenty of hotkeys...
Bad No programmable keys, No easy way to toggle between multiple devices, Android version of the keyboard doesn't support iOS, and vice-versa...
Bottom line If you need to write a report or compose lengthy email while you're on the road, the sturdy and comfy Logitech Keys-To-Go keyboard will make typing on your Android or iOS device a lot easier.To comment on this article and other PCWorld content, visit our...
80%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech Keys-To-Go QWERTZ Swiss Bluetooth Red:
Disclaimer

© 2020 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.