location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speaker System Z523
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000321 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206016538
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2024 09:01:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 W 2.1 channels
  • - Number of satellite speakers: 2 19 W
  • - Active subwoofer
  • - Black
Warranty: 2-year limited hardware warranty
Long product name Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W :
The long product name of Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speaker System Z523 - 40 W (RMS)
More>>>
Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W:
The official description of Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A 2.1 speaker system with rich bass and 360-degree sound lets you rediscover the art of listening—all around the room.

360-degree sound
The speakers project sound evenly in all directions, so you enjoy rich, clear sound from any angle throughout the room.What is 360-degree sound?

Down-firing subwoofer
A subwoofer with a 16.5 cm pressure driver delivers deep lows for rich bass you can feel.Satellite? Subwoofer? So what? Learn more about speakers.

Two auxiliary inputs
An RCA jack and a 3.5 mm auxiliary input let you easily connect your Logitech® SqueezeboxTM network music player, gaming console, DVD player, or iPod®.

40 watts (RMS) of power
You’ve got enough power to fill the room with bold, dynamic sound.Watt? Learn more about audio terminology and what it means for you.

Convenient on-speaker controls
You’ve got power, volume, and a headphone jack for private listening right at your fingertips.

Short summary description Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W:
This short summary of the Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Speaker System Z523, 2.1 channels, 40 W, PC, Black, 19 W, 48 - 20000 Hz

Long summary description Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W:
This is an auto-generated long summary of Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W based on the first three specs of the first five spec groups.

Logitech Speaker System Z523. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: PC. Satellite speakers RMS power: 19 W, Satellite speaker frequency range: 48 - 20000 Hz, Satellite speaker crossover frequency: 1000 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 21 W, Subwoofer impedance: 6 Ω. Power source: AC. Master (outer) case width: 246 mm, Master (outer) case length: 592 mm, Master (outer) case height: 349 mm

Performance
RMS rated power *
40 W
Recommended usage *
PC
Product colour *
Black
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
No
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
19 W
Satellite speaker frequency range
48 - 20000 Hz
Satellite speaker crossover frequency
1000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker mid-range driver diameter
5.08 cm (2")
Satellite speaker dimensions (WxDxH)
196 x 86 x 132 mm
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer
Subwoofer RMS power
21 W
Subwoofer impedance
6 Ω
Subwoofer driver diameter (imperial)
13.3 cm (5.25")
Subwoofer dimensions (W x D x H)
230 x 240 x 256 mm
Power
Power source *
AC
Technical details
Driver unit
5 cm
Logistics data
Master (outer) case width
246 mm
Master (outer) case length
592 mm
Master (outer) case height
349 mm
Master (outer) case gross weight
11.5 kg
Packaging data
Package width
235 mm
Package depth
333.4 mm
Package height
288.9 mm
Package weight
5.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:29:01
Uk has collected 32 expert reviews for Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalone.com.sg
Updated:
2011-08-10 06:29:01
A bigger aural experience with twice the number of drivers.
Good Allaroundsound system gives more freedom to speaker placement, bass sounds are solid...
Bad You'll probably need to bump up treble levels for lighter sounds.
Bottom line A bigger aural experience with twice the number of drivers...
0%
pcadvisor.co.uk
Updated:
2011-08-10 06:29:01
Product Code: PN 980-000319 The Logitech Z523 is a mid range 2.1 speaker system that promises to deliver a sound projecting uniformly in all directions. Let's immerse ourselves into this 360 degree sound field and hear them out loud. Logitech Z523:...
Bottom line Good looking set of 2.1 PC speaker with multiple inputs and nice design but the Logitech Z523's mediocre sound does not justify its price tag. Laldinfela Pachuau, PCWorld.in...
60%
webuser.co.uk
Updated:
2011-08-10 06:29:01
With a choice of either black or white, this speaker set should happily mix with most tastes. The subwoofer isn't going to win any design awards - it takes a very traditional wooden box approach - but the satellite units have speakers on both front and...
0%
expertreviews.co.uk
Updated:
2011-08-10 06:29:01
Verdict: Logitechs Z523 speakers sound great but theyre only worth the expense in certain situations. Most speakers sound best when youre directly in front of them. This is fine when youre gaming or listening to music, but less ideal when you ha...
80%
techworld.com
Updated:
2011-08-10 06:29:01
The Logitech Z523 is a mid range 2.1 speaker system that promises to deliver a sound projecting uniformly in all directions. Let's immerse ourselves into this 360 degree sound field and hear them out loud.The Logitech Z523 is a nicely designed 2.1 PC...
Bottom line Good looking set of 2.1 PC speaker with multiple inputs and nice design but the Logitech Z523's mediocre sound does not justify its price tag...
0%
pcworld.in
Updated:
2011-08-10 06:29:01
The Logitech Z523 is a mid range 2.1 speaker system that promised to deliver a sound projecting uniformly in all directions. Let's immerse ourselves into this 360 degree sound field and hear them out loud.Features & DesignThe Z523 is a nicely designed...
Good Good looks, Multiple audio inputs, Easy to use...
Bad Poor sound quality, Satellites glossy finish attracts fingerprints, Expensive...
Bottom line Good looking set of 2.1 PC speaker with multiple inputs and nice design but its mediocre sound does not justify its price tag...
62%
pcmag.com
Updated:
2011-08-10 06:29:01
Harnessing the power of deep bass, without spoiling the sound with distortion has always been one of Logitech's strengths—in its more expensive speaker sets, that is. In the company's lower-priced options, however, like the $99.99 (direct) Z523 2.1...
Good Multi-directional speakers fill a room with sound. Three inputs. Powerful subwoofer. Adjustable bass level.
Bad Speakers can sound a bit too bright, and occasionally tinny. Cables are hard-wired, can't be replaced without repair. No remote control.
Bottom line The $100 Logitech Z523 is a well-designed high-quality 2.1 PC speaker set that can fill a room with sound, and comes with the convenience of multiple inputs...
60%
Digitaltrends.com
Updated:
2011-08-10 06:29:01
Have you ever wondered why more audio companies aren’t building PC speakers these days? Listen to Logitech’s Z523 speaker system and you’ll ask a second question that handily explains the first: How in the world can any company manufacture powered spe...
85%
consumersearch.com
Updated:
2015-04-29 09:42:34
Strong overall. The Logitech Z523's well-rounded sound performs admirably for a range of uses, and reviewers tout its hefty bass response as a big plus. "On music, the Z523 delivers ample low-end, and explosions in games and movies certainly pack some pun...
Good Powerful bass, Lots of connection options, Multidirectional speakers...
Bad High ranges can sound tinny, No remote...
Bottom line The Logitech Z523's computer speakers deliver impressive sound for their price class. Clarity falls short of some speakers, but so does its price tag -- usually by a lot. On the plus side, bass performance is outstanding, and connectivity is ample. Value...
0%
Brand Image Product code Product Stock Price from
Logitech Multimedia Speakers z533 Logitech Multimedia Speakers z533
(show image)
980-001054 Multimedia Speakers z533 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Z333 Speaker System with Subwoofer Logitech Z333 Speaker System with Subwoofer
(show image)
980-001202 Z333 Speaker System with Subwoofer 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Multimedia Speakers Z213 Logitech Multimedia Speakers Z213
(show image)
980-000942 Multimedia Speakers Z213 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Surround Sound Speakers Z906 Logitech Surround Sound Speakers Z906
(show image)
980-000468 Surround Sound Speakers Z906 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W Logitech Surround Sound Speakers Z506 speaker set 75 W PC Black 5.1 channels 48 W
(show image)
980-000431 Surround Sound Speakers Z506 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W Logitech Speaker System Z323 speaker set 30 W Universal Black 2.1 channels 12 W
(show image)
980-000356 Speaker System Z323 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech Speaker System Z523 speaker set 40 W PC Black 2.1 channels 19 W:
Disclaimer

©2009 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.
Mac and the Mac logo are trademarks of Apple Computer, Inc., registered in the U.S. and other countries._x000D_
Microsoft, Windows, Windows Vista and Xbox logo are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries.
All other trademarks are the property of their respective owners.