location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB710IEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143594 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:58:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts compatible SmartOnline high-voltage UPS systems to provide worldwide compatible output connections
  • - For use with input voltages of 200-240 VAC
  • - Hardwired input/ 6 IEC320 C19 output connections
  • - Manual bypass feature ensures maximum equipment availability
Warranty: 2-year limited
Long product name Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems :
The long product name of Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
More>>>
Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems:
The official description of Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SUPDMB710IEC converts the output of our SmartOnline SU8000RT3U and SU10000RT3U to worldwide output connections. Manual bypass feature ensures maximum availability of connected equipment while UPS maintenance occurs. Can accept input voltages of 200-240 VAC. Hardwire input/ 6 IEC320 C19 output connections.

Short summary description Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems:
This short summary of the Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems, Basic, Black, 6 AC outlet(s), C19 coupler, Hardwire, UL1778, CSA, CE

Long summary description Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems:
This is an auto-generated long summary of Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems. PDU types: Basic, Product colour: Black. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Input connection type: Hardwire. Certification: UL1778, CSA, CE. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 190.5 mm, Depth: 165.1 mm, Dimensions (WxDxH): 191 x 165 x 260 mm

Design
PDU types *
Basic
Product colour
Black
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
C19 coupler
Input connection type
Hardwire
Features
Certification
UL1778, CSA, CE
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
200-240 V
Weight & dimensions
Width
190.5 mm
Depth
165.1 mm
Dimensions (WxDxH)
191 x 165 x 260 mm
Height
260.4 mm
Weight & dimensions
Weight
3.58 kg
Weight (imperial)
3.58 kg (7.9 lbs)
Packaging data
Package weight
4.49 kg
Package width
238.8 mm
Package depth
243.8 mm
Package height
340.4 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
238.8 mm
Master (outer) case length
243.8 mm
Master (outer) case height
340.4 mm
Master (outer) case gross weight
4.49 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)