location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Slate 12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7X87AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793913192 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 31.2 cm (12.3") 1600 x 1200 pixels
  • - Qualcomm Snapdragon 800 2.3 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0 Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 37 Wh
  • - Android
Warranty: 1 year standard parts and labour limited depending on country (upgrades available), 1 year limited on primary battery
Long product name HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver :
The long product name of HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 800 (2.3GHz), 12.3" Corning® CT-40 FIT Glass (1600 x 1200), 2GB LPDDR3 SDRAM, 32GB eMMC, 802.11a/b/g/n/ac, Bluetooth 4.0+LE, 2 MP / 8 MP webcam, Android 4.4 (KitKat)
More>>>
HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
The official description of HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work smarter on the go, get a complete notebook experience, and help protect your HP Pro Slate 12 tablet with the HP Pro Slate 12 Bluetooth Keyboard Case—a case and battery-powered keyboard in one that folds out so you can get to work fast.

Features

Easy to use.
- Insert your tablet into the case to boost productivity with a full-featured Bluetooth® keyboard for easy content creation and quick data entry. When you want to work without the keyboard, the tablet slides easily out of the case.

Get comfortable.
- Open the case to an ideal viewing angle for easy touchscreen interaction or screen viewing while you use the keyboard.

Award-winning support.
- Rest easy with a one-year parts replacement limited warranty.

Short summary description HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This short summary of the HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Slate 12, 31.2 cm (12.3"), 1600 x 1200 pixels, 32 GB, 2 GB, Android, Silver

Long summary description HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This is an auto-generated long summary of HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver based on the first three specs of the first five spec groups.

HP Pro Slate 12. Display diagonal: 31.2 cm (12.3"), Display resolution: 1600 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 850 g. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
31.2 cm (12.3")
Display resolution *
1600 x 1200 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
4:3
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
800
Processor cores
4
Processor frequency *
2.3 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
2 GB
Memory clock speed
800 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Near Field Communication (NFC)
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Ports & interfaces
Microphone in
Yes
SmartCard slot
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
DC-in jack
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Barometer
Yes
Position location *
No
Country of origin
China
Security
Fingerprint reader
No
Software
Platform *
Android
Operating system version
4.4
Operating system installed *
Android
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
37 Wh
Power
AC adapter power
10 W
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
300.3 mm
Depth
7.99 mm
Height
221.9 mm
Weight
850 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
Yes
Certificates
Compliance certificates
RoHS
Other features
Docking connector
No
Wi-Fi
Yes
Full HD
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-05 07:43:30
Uk has collected 27 expert reviews for HP Pro Slate 12 Qualcomm Snapdragon 32 GB 31.2 cm (12.3") 2 GB Wi-Fi 5 (802.11ac) Android Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2015-02-05 07:43:30
The enterprise tablet market is chock full of powerful devices that offer portability, durability and style. Among the best available devices are the Dell Venue 11 Pro 7140 (starting at $699, £430, AU$795), a 1.55 pound, 11-inch device that packs 9 hours...
Good Simultaneous written images turned to digital files, Extremely light, Speedy processing...
Bad Light bleed, Limited screen real estate...
Bottom line If you're interested in being productive on a large-format, speedy device, the HP Pro Slate 12 is perfect for you...
70%
techradar.com/au/
Updated:
2015-02-05 07:43:30
The enterprise tablet market is chock full of powerful devices that offer portability, durability and style. Among the best available devices are the Dell Venue 11 Pro 7140 (starting at $699, £430, AU$795), a 1.55 pound, 11-inch device that packs 9 hours...
Good Simultaneous written images turned to digital files, Extremely light, Speedy processing...
Bad Light bleed, Limited screen real estate...
Bottom line If you're interested in being productive on a large-format, speedy device, the HP Pro Slate 12 is perfect for you...
0%
fatducktech.com
Updated:
2015-05-16 05:28:33
HP's enterprise-focused Pro Slate 12 does a decent but not flawless job of penwork, but it's most certainly not a tablet for everybody.There's an argument that says that tablets are consumption devices. You surf the web on a tablet, or watch Netflix on a...
Bottom line The HP Pro Slate 12 is a distinctly enterprise focused device, and for those businesses with strong ties to HP for support there's definitely some appeal here for those heavily tied to actual paper note taking.Or at least there would be were it not for th...
0%
itwire.com
Updated:
2015-05-27 09:01:18
HP makes a range of quality Windows PCs, notebooks, Chromebooks, and this huge 12.3” Android tablet aimed squarely at commercial use.I have to be upfront – I love the device, its quality is par excellence, the range of accessories impressive but I wish it...
0%
thunderbaylive.com
Updated:
2015-06-16 03:23:25
Lisa Gade reviews the HP Pro Slate 12, a 12.3” Android tablet that comes with the HP Duet Pen, an active pen with ultrasound for transmission so you can write directly on the tablet or on a pad of paper. And yes, it really works well! The tablet has a 160...
0%
v3.co.uk
Updated:
2015-06-19 02:29:54
It's easy to see the appeal of digitising the written word, particularly where business is concerned. Wouldn't it be helpful to have every handwritten note, plan, list and memo archived and easily accessible in digital form, rather than left under piles a...
Good Decent performance, digital transcribing works surprisingly well, pen/stylus included, long battery life...
Bad Reflective screen, older version of Android...
Bottom line Powerful and innovative, the HP Pro Slate 12 makes a confident entry into the productivity tablet market with the ability to turn handwritten, ink-on-paper notes into on-screen text...
80%
pcauthority.com.au
Updated:
2015-07-03 07:17:58
A t first glance this appears to be a rather overpriced Android tablet, albeit of a rather high quality. However, the inclusion of a strange device that looks like a pen and microphone bred to create a mutant pencil reveals the magic that makes this such...
Bottom line ". if you're an old school note taker who vastly prefers writing on paper with a pen, instead of writing directly onto the screen with a stylus, then this could be just the device you're looking for."...
60%
Theinquirer.net
Updated:
2015-08-04 01:04:50
IT'S EASY TO SEE the appeal of digitising the written word, particularly where business is concerned. Wouldn't it be helpful to have every handwritten note, plan, list and memo archived and easily accessible in digital form, rather than left under piles a...
Good Decent performance, digital transcribing works surprisingly well, pen/stylus included, long battery life...
Bad Reflective screen...
80%
chip.com.my
Updated:
2016-12-28 00:18:25
It's been a while since we last saw Hewlett-Packard with a tablet device, but here we are with one of their latest products, in the form of the HP Pro Slate 12 tablet, a device meant to make drawing and note-taking an easy-peasy task. Is it portable-frien...
Good Duet Pen works like a charm, Battery life...
Bad Difficult to use as a tablet device, Price...
Bottom line The HP Pro Slate 12 is a tablet that is great if you're into taking a lot of notes and drawing illustrations from ink to digital with very little hassle.(previously published in issue August 2015)...
0%
hardwarezone.com.my
Updated:
2016-12-28 00:18:25
Tablets have become increasingly popular in the workplace and are favored over regular notebooks for their portability and ease of use. Unlike notebooks, tablets can be easily handled and don't necessarily require a fixed or flat surface to use them effec...
0%
androidheadlines.com
Updated:
2015-10-25 02:47:49
While the tablet market reportedly continues to decline, one would assume there would be very little in the way of any new or novel tablet options hitting the market. However, HP are looking to buck this trend by offering more individually recognizable an...
0%
techsupportforum.com
Updated:
2017-01-04 01:25:53
Pre-2010, the thought of owning a large screen touch device seemed more like a fad then reality. It was the launch of the iPad (First Generation) that got people to pay closer attention to these plus-sized devices.Five years later and most households in A...
Bottom line With a price of $569, HP is generously pricing this unit and it's a hard unit not to recommend for that price. The tablet is feature-rich for the business user and its large display allows you to become a work power-user. A slight recommendation is to ski...
0%
Country Distributor
United Kingdom 1 distributor(s)