HP logo

HP Executive 14.1 Tote

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342285
Info modified on:
27 May 2025, 21:11:06
End of life date:
31 Dec 2021
Short summary description HP Executive 14.1 Tote:

HP Executive 14.1 Tote, Ladies case, 35.8 cm (14.1"), 800 g

Long summary description HP Executive 14.1 Tote:

HP Executive 14.1 Tote. Case type: Ladies case, Maximum screen size: 35.8 cm (14.1"), Carrying handle(s). Weight: 800 g. Surface coloration: Monochromatic

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.