HP logo

HP Recycled Series 14-inch Top Load

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299006
Info modified on:
14 Jun 2024, 11:28:18
End of life date:
30 Apr 2021
Warranty:
One-year limited warranty.
Long product name HP Recycled Series 14-inch Top Load:

Recycled Series 14-inch Top Load

HP Recycled Series 14-inch Top Load:

The top load designed with the environment in mind
Helps protect the planet and your notebook[1] and daily essentials with the stylish, durable HP Recycled Series 14" Top Load, a carryall made from recycled plastics[2].

Short summary description HP Recycled Series 14-inch Top Load:

HP Recycled Series 14-inch Top Load, Briefcase, 35.6 cm (14"), 1.18 kg

Long summary description HP Recycled Series 14-inch Top Load:

HP Recycled Series 14-inch Top Load. Case type: Briefcase, Maximum screen size: 35.6 cm (14"). Weight: 1.18 kg. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
Disclaimer HP Recycled Series 14-inch Top Load 7ZE83AA:
[1] Up to 14" diagonal.
[2] Top load body material constructed with 70% recycled material (40% recycled polyvinyl butyral (RPVB); 60% recycled polyethylene terephthalate (RPET). The inner lining is 100% RPET. Webbing and hardware such as zippers and buckles are not made from recycled
materials. Hardware is nickel-free.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.